Texas Instruments RF Transceiver ICs - CC1310F128RGZR CC1310F128RGZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1027998-CC1310F128RG ZR Packaging: Reel - TR Type: TxRx + MCU Frequency: 300MHz to 930MHz Memory Size: 128kB Flash, 20kB RAM Power - Output: 14dBm Sensitivity: -124dBm Data Rate (Max): 50kbps Current - Receiving: 5.5mA RF Family/Standard: General ISM Modulation: DSSS, GFSK Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 30 Current - Transmitting: 12.9mA to 22.6mA Family Name: CC1310 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.8 V Alternative Parts (Cross-Reference): CC1310F128RGZT; ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1027998-CC1310F128RG ZR Packaging: Reel - TR Type: TxRx + MCU Frequency: 300MHz to 930MHz Memory Size: 128kB Flash, 20kB RAM Power - Output: 14dBm Sensitivity: -124dBm Data Rate (Max): 50kbps Current - Receiving: 5.5mA RF Family/Standard: General ISM Modulation: DSSS, GFSK Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 30 Current - Transmitting: 12.9mA to 22.6mA Family Name: CC1310 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.8 V Alternative Parts (Cross-Reference): CC1310F128RGZT; ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1310F128RGZR - 1027998-CC1310F128RGZR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1310F128RGZR
1027998-CC1310F128RGZR
RF Transceiver ICs - CC1310F128RGZR 1027998-CC1310F128RGZR
Manufacturer: Texas Instruments Win Source Part Number: 1027998-CC1310F128RG ZR Packaging: Reel - TR Type: TxRx + MCU Frequency: 300MHz to 930MHz Memory Size: 128kB Flash, 20kB RAM Power - Output: 14dBm Sensitivity: -124dBm Data Rate (Max): 50kbps Current - Receiving: 5.5mA RF Family/Standard: General ISM Modulation: DSSS, GFSK Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 30 Current - Transmitting: 12.9mA to 22.6mA Family Name: CC1310 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.8 V Alternative Parts (Cross-Reference): CC1310F128RGZT; ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 1027998-CC1310F128RGZR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 300MHz to 930MHz
Memory Size: 128kB Flash, 20kB RAM
Power - Output: 14dBm
Sensitivity: -124dBm
Data Rate (Max): 50kbps
Current - Receiving: 5.5mA
RF Family/Standard: General ISM
Modulation: DSSS, GFSK
Serial Interfaces: I2C, I2S, JTAG, SPI, UART
GPIO: 30
Current - Transmitting: 12.9mA to 22.6mA
Family Name: CC1310
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 48-VFQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.8 V
Alternative Parts (Cross-Reference): CC1310F128RGZT;
ECCN: 5A992.c
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1027998-CC1310F128RGZR
Product Name RF Transceiver ICs - CC1310F128RGZR
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCXZ245MTCX - 857951-74LCXZ245MTCX - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details