Texas Instruments RF Transceiver ICs - CC1201RHBT CC1201RHBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 771260-CC1201RHBT Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 164MHz ~ 190MHz, 410MHz ~ 475MHz, 820MHz ~ 950MHz Operating Supply Voltage: 2 V ~ 3.6 V Memory Size: 4kB ROM, 256B RAM Power - Output: 16dBm Sensitivity: -120dBm Current - Receiving: 19mA ~ 23.6mA RF Family/Standard: General ISM Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 33.6mA ~ 54mA Family Name: CC1201 Categories: RF/IF and RFID Data Rate (Maximum): 1.25Mbps Alternative Parts (Cross-Reference): CC1201RHBR; Introduction Date: December 11, 2013 ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771260-CC1201RHBT Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 164MHz ~ 190MHz, 410MHz ~ 475MHz, 820MHz ~ 950MHz Operating Supply Voltage: 2 V ~ 3.6 V Memory Size: 4kB ROM, 256B RAM Power - Output: 16dBm Sensitivity: -120dBm Current - Receiving: 19mA ~ 23.6mA RF Family/Standard: General ISM Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 33.6mA ~ 54mA Family Name: CC1201 Categories: RF/IF and RFID Data Rate (Maximum): 1.25Mbps Alternative Parts (Cross-Reference): CC1201RHBR; Introduction Date: December 11, 2013 ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1201RHBT - 771260-CC1201RHBT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1201RHBT
771260-CC1201RHBT
RF Transceiver ICs - CC1201RHBT 771260-CC1201RHBT
Manufacturer: Texas Instruments Win Source Part Number: 771260-CC1201RHBT Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 164MHz ~ 190MHz, 410MHz ~ 475MHz, 820MHz ~ 950MHz Operating Supply Voltage: 2 V ~ 3.6 V Memory Size: 4kB ROM, 256B RAM Power - Output: 16dBm Sensitivity: -120dBm Current - Receiving: 19mA ~ 23.6mA RF Family/Standard: General ISM Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 33.6mA ~ 54mA Family Name: CC1201 Categories: RF/IF and RFID Data Rate (Maximum): 1.25Mbps Alternative Parts (Cross-Reference): CC1201RHBR; Introduction Date: December 11, 2013 ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771260-CC1201RHBT
Packaging: Reel package
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Frequency: 164MHz ~ 190MHz, 410MHz ~ 475MHz, 820MHz ~ 950MHz
Operating Supply Voltage: 2 V ~ 3.6 V
Memory Size: 4kB ROM, 256B RAM
Power - Output: 16dBm
Sensitivity: -120dBm
Current - Receiving: 19mA ~ 23.6mA
RF Family/Standard: General ISM
Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK
Serial Interfaces: SPI
GPIO: 4
Current - Transmitting: 33.6mA ~ 54mA
Family Name: CC1201
Categories: RF/IF and RFID
Data Rate (Maximum): 1.25Mbps
Alternative Parts (Cross-Reference): CC1201RHBR;
Introduction Date: December 11, 2013
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 771260-CC1201RHBT
Product Name RF Transceiver ICs - CC1201RHBT
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT162244BDGG,118 - 1040618-74LVT162244BDGG,118 - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details