Texas Instruments Standard Linear and Logic RF Transceiver ICs - CC1200RHBT CC1200RHBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 771259-CC1200RHBT Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 164MHz ~ 190MHz, 410MHz ~ 475MHz, 820MHz ~ 950MHz Operating Supply Voltage: 2 V ~ 3.6 V Memory Size: 4kB ROM, 256B RAM Power - Output: 16dBm Sensitivity: -123dBm Current - Receiving: 19mA ~ 23.5mA RF Family/Standard: General ISM Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 33.6mA ~ 54mA Family Name: CC1200 Categories: RF/IF and RFID Data Rate (Maximum): 1.25Mbps Alternative Parts (Cross-Reference): CC1200RHBR; Introduction Date: April 25, 2013 ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771259-CC1200RHBT Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 164MHz ~ 190MHz, 410MHz ~ 475MHz, 820MHz ~ 950MHz Operating Supply Voltage: 2 V ~ 3.6 V Memory Size: 4kB ROM, 256B RAM Power - Output: 16dBm Sensitivity: -123dBm Current - Receiving: 19mA ~ 23.5mA RF Family/Standard: General ISM Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 33.6mA ~ 54mA Family Name: CC1200 Categories: RF/IF and RFID Data Rate (Maximum): 1.25Mbps Alternative Parts (Cross-Reference): CC1200RHBR; Introduction Date: April 25, 2013 ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1200RHBT - 771259-CC1200RHBT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1200RHBT
771259-CC1200RHBT
RF Transceiver ICs - CC1200RHBT 771259-CC1200RHBT
Manufacturer: Texas Instruments Win Source Part Number: 771259-CC1200RHBT Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 164MHz ~ 190MHz, 410MHz ~ 475MHz, 820MHz ~ 950MHz Operating Supply Voltage: 2 V ~ 3.6 V Memory Size: 4kB ROM, 256B RAM Power - Output: 16dBm Sensitivity: -123dBm Current - Receiving: 19mA ~ 23.5mA RF Family/Standard: General ISM Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 33.6mA ~ 54mA Family Name: CC1200 Categories: RF/IF and RFID Data Rate (Maximum): 1.25Mbps Alternative Parts (Cross-Reference): CC1200RHBR; Introduction Date: April 25, 2013 ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771259-CC1200RHBT
Packaging: Reel package
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Frequency: 164MHz ~ 190MHz, 410MHz ~ 475MHz, 820MHz ~ 950MHz
Operating Supply Voltage: 2 V ~ 3.6 V
Memory Size: 4kB ROM, 256B RAM
Power - Output: 16dBm
Sensitivity: -123dBm
Current - Receiving: 19mA ~ 23.5mA
RF Family/Standard: General ISM
Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK
Serial Interfaces: SPI
GPIO: 4
Current - Transmitting: 33.6mA ~ 54mA
Family Name: CC1200
Categories: RF/IF and RFID
Data Rate (Maximum): 1.25Mbps
Alternative Parts (Cross-Reference): CC1200RHBR;
Introduction Date: April 25, 2013
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ic, Low Power Rf Transceiver, 32Vqfn; Frequency Min Texas Instruments - 28AH1988 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Low Power Rf Transceiver, 32Vqfn; Frequency Min Texas Instruments
28AH1988
Ic, Low Power Rf Transceiver, 32Vqfn; Frequency Min Texas Instruments 28AH1988
IC, LOW POWER RF TRANSCEIVER, 32VQFN; Frequency Min:137MHz; Frequency Max:950MHz; RF / IF Modulation:2FSK, GFSK, MSK, OOK; Data Rate:1.25Mbps; Receiving Current:19mA; RF IC Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:2V; RoHS Compliant: Yes

IC, LOW POWER RF TRANSCEIVER, 32VQFN; Frequency Min:137MHz; Frequency Max:950MHz; RF / IF Modulation:2FSK, GFSK, MSK, OOK; Data Rate:1.25Mbps; Receiving Current:19mA; RF IC Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:2V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category RF Transceivers RF Transceivers
Product Number 771259-CC1200RHBT 28AH1988
Product Name RF Transceiver ICs - CC1200RHBT Ic, Low Power Rf Transceiver, 32Vqfn; Frequency Min Texas Instruments
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 164 to 950 MHz 137 to 950 MHz
Sensitivity -123 dBm
Output Power 16 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Buffers, Drivers, Receivers, Transceivers - 54ABT245/B2A - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details