Texas Instruments RF Front End (LNA + PA) - CC1190RGVR CC1190RGVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 012753-CC1190RGVR Packaging: Reel - TR Frequency: 850MHz to 950MHz RF Type: ISM Family Name: CC1190 Categories: RF/IF and RFID Status: Active Case / Package: 16-VQFN (4x4) Alternative Parts (Cross-Reference): LX5552LU-TR; LX5552LU; RF5506; Introduction Date: January 01, 2009 ECCN: 5A991.g Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 012753-CC1190RGVR Packaging: Reel - TR Frequency: 850MHz to 950MHz RF Type: ISM Family Name: CC1190 Categories: RF/IF and RFID Status: Active Case / Package: 16-VQFN (4x4) Alternative Parts (Cross-Reference): LX5552LU-TR; LX5552LU; RF5506; Introduction Date: January 01, 2009 ECCN: 5A991.g Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - CC1190RGVR - 012753-CC1190RGVR - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - CC1190RGVR
012753-CC1190RGVR
RF Front End (LNA + PA) - CC1190RGVR 012753-CC1190RGVR
Manufacturer: Texas Instruments Win Source Part Number: 012753-CC1190RGVR Packaging: Reel - TR Frequency: 850MHz to 950MHz RF Type: ISM Family Name: CC1190 Categories: RF/IF and RFID Status: Active Case / Package: 16-VQFN (4x4) Alternative Parts (Cross-Reference): LX5552LU-TR; LX5552LU; RF5506; Introduction Date: January 01, 2009 ECCN: 5A991.g Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 012753-CC1190RGVR
Packaging: Reel - TR
Frequency: 850MHz to 950MHz
RF Type: ISM
Family Name: CC1190
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-VQFN (4x4)
Alternative Parts (Cross-Reference): LX5552LU-TR; LX5552LU; RF5506;
Introduction Date: January 01, 2009
ECCN: 5A991.g
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 012753-CC1190RGVR
Product Name RF Front End (LNA + PA) - CC1190RGVR
Frequency 8.50E8 to 9.50E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-156 ZXC-156XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details