Texas Instruments High-Performance Analog VQFN Rf Transmitter CC1175RHMT

Description
SPECIALTY TELECOM CIRCUIT, PQCC32, 5 X 5 MM, GREEN, PLASTIC, VQFN-32 Product overview: CC1175RHMT from Texas Instruments is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-CC1175RHMT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SPECIALTY TELECOM CIRCUIT, PQCC32, 5 X 5 MM, GREEN, PLASTIC, VQFN-32 Product overview: CC1175RHMT from Texas Instruments is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-CC1175RHMT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
VQFN Rf Transmitter
871-CC1175RHMT
VQFN Rf Transmitter 871-CC1175RHMT
SPECIALTY TELECOM CIRCUIT, PQCC32, 5 X 5 MM, GREEN, PLASTIC, VQFN-32 Product overview: CC1175RHMT from Texas Instruments is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-CC1175RHMT can be used for catalog matching and distributor lookup.

SPECIALTY TELECOM CIRCUIT, PQCC32, 5 X 5 MM, GREEN, PLASTIC, VQFN-32 Product overview: CC1175RHMT from Texas Instruments is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-CC1175RHMT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Transmitters - 296-30005-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
296-30005-2-ND
RF Transmitters 296-30005-2-ND
RF Transmitter ISM, SRD 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz 16dBm 200kbps PCB, Surface Mount Antenna 32-VFQFN Exposed Pad

RF Transmitter ISM, SRD 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz 16dBm 200kbps PCB, Surface Mount Antenna 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transmitters - CC1175RHMT - 805738-CC1175RHMT - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - CC1175RHMT
805738-CC1175RHMT
RF Transmitters - CC1175RHMT 805738-CC1175RHMT
Manufacturer: Texas Instruments Win Source Part Number: 805738-CC1175RHMT Packaging: Reel Applications: Home/Building Automation, Industrial Control and Monitoring Frequency: 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz Power - Output: 16dBm Data Interface: PCB, Surface Mount Modulation or Protocol: ISM, SRD Antenna Connector: PCB, Surface Mount Part Status: Obsolete (End Of Life) Current - Transmitting: 54mA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Data Rate (Maximum): 200kbps Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 805738-CC1175RHMT
Packaging: Reel
Applications: Home/Building Automation, Industrial Control and Monitoring
Frequency: 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz
Power - Output: 16dBm
Data Interface: PCB, Surface Mount
Modulation or Protocol: ISM, SRD
Antenna Connector: PCB, Surface Mount
Part Status: Obsolete (End Of Life)
Current - Transmitting: 54mA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-VFQFN Exposed Pad
Data Rate (Maximum): 200kbps
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2V ~ 3.6V

Buy Now
RF and Wireless - RF Transmitters - CC1175RHMT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
CC1175RHMT
RF and Wireless - RF Transmitters CC1175RHMT
RF TX IC ISM 164-192MHZ 32VFQFN

RF TX IC ISM 164-192MHZ 32VFQFN

Supplier's Site
RF Transmitters - CC1175RHMT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
CC1175RHMT
RF Transmitters CC1175RHMT
RF Transmitter ISM, SRD 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz 16dBm 200kbps PCB, Surface Mount Antenna 32-VFQFN Exposed Pad

RF Transmitter ISM, SRD 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz 16dBm 200kbps PCB, Surface Mount Antenna 32-VFQFN Exposed Pad

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transmitters RF Modules RF Transmitters RF Transmitters RF Transmitters
Product Number 871-CC1175RHMT 296-30005-2-ND 805738-CC1175RHMT CC1175RHMT CC1175RHMT
Product Name VQFN Rf Transmitter RF Transmitters RF Transmitters - CC1175RHMT RF and Wireless - RF Transmitters RF Transmitters
Package Type Tape and Reel Surface Mount; 32-VFQFN Exposed Pad Surface Mount; 32-VFQFN Exposed Pad
Features RoHS Antenna Connector RoHS
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 to 2 volts 2 to 3.6 volts
Device Type Transmitter
Applications Home/Building Automation, Industrial Control and Monitoring Home/Building Automation, Industrial Control and Monitoring
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1954800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40.0 C (-40.0 F)
Interface Type Pci
View Details
2.4 GHz Wi-Fi 6 Front End Module - QPF4211 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1316-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 700 to 1900 MHz
View Details