Texas Instruments High-Performance Analog RF Transmitters CC1175RHMR

Description
RF Transmitter ISM, SRD 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz 16dBm 200kbps PCB, Surface Mount Antenna 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
RF Transmitter ISM, SRD 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz 16dBm 200kbps PCB, Surface Mount Antenna 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - CC1175RHMR-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
CC1175RHMR-ND
RF Transmitters CC1175RHMR-ND
RF Transmitter ISM, SRD 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz 16dBm 200kbps PCB, Surface Mount Antenna 32-VFQFN Exposed Pad

RF Transmitter ISM, SRD 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz 16dBm 200kbps PCB, Surface Mount Antenna 32-VFQFN Exposed Pad

Buy Now Datasheet
Singapore, Singapore
VQFN Rf Transmitter
871-CC1175RHMR
VQFN Rf Transmitter 871-CC1175RHMR
SPECIALTY TELECOM CIRCUIT, PQCC32, 5 X 5 MM, GREEN, PLASTIC, VQFN-32 Product overview: CC1175RHMR from Texas Instruments is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-CC1175RHMR can be used for catalog matching and distributor lookup.

SPECIALTY TELECOM CIRCUIT, PQCC32, 5 X 5 MM, GREEN, PLASTIC, VQFN-32 Product overview: CC1175RHMR from Texas Instruments is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-CC1175RHMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Transmitters - CC1175RHMR - 1159410-CC1175RHMR - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - CC1175RHMR
1159410-CC1175RHMR
RF Transmitters - CC1175RHMR 1159410-CC1175RHMR
Manufacturer: Texas Instruments Win Source Part Number: 1159410-CC1175RHMR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Applications: Home/Building Automation, Industrial Control and Monitoring Frequency: 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz Operating Supply Voltage: 2 V ~ 3.6 V Power - Output: 16dBm Data Interface: PCB, Surface Mount Modulation or Protocol: ISM, SRD Antenna Connector: PCB, Surface Mount Part Status: Obsolete(EOL) Current - Transmitting: 54mA Family Name: CC1175 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 200kbps Alternative Parts (Cross-Reference): CC1175RHBR; CC1175RHBT; Introduction Date: January 01, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1159410-CC1175RHMR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Applications: Home/Building Automation, Industrial Control and Monitoring
Frequency: 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz
Operating Supply Voltage: 2 V ~ 3.6 V
Power - Output: 16dBm
Data Interface: PCB, Surface Mount
Modulation or Protocol: ISM, SRD
Antenna Connector: PCB, Surface Mount
Part Status: Obsolete(EOL)
Current - Transmitting: 54mA
Family Name: CC1175
Categories: RF/IF and RFID
Manufacturer Homepage: www.ti.com
Data Rate (Maximum): 200kbps
Alternative Parts (Cross-Reference): CC1175RHBR; CC1175RHBT;
Introduction Date: January 01, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Transmitters - CC1175RHMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
CC1175RHMR
RF and Wireless - RF Transmitters CC1175RHMR
RF TX IC ISM 164-192MHZ 32VFQFN

RF TX IC ISM 164-192MHZ 32VFQFN

Supplier's Site
RF Transmitters - CC1175RHMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
CC1175RHMR
RF Transmitters CC1175RHMR
RF Transmitter ISM, SRD 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz 16dBm 200kbps PCB, Surface Mount Antenna 32-VFQFN Exposed Pad

RF Transmitter ISM, SRD 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz 16dBm 200kbps PCB, Surface Mount Antenna 32-VFQFN Exposed Pad

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Transmitters RF Transmitters RF Transmitters RF Transmitters
Product Number CC1175RHMR-ND 871-CC1175RHMR 1159410-CC1175RHMR CC1175RHMR CC1175RHMR
Product Name RF Transmitters VQFN Rf Transmitter RF Transmitters - CC1175RHMR RF and Wireless - RF Transmitters RF Transmitters
Device Type Transmitter
Applications Home/Building Automation, Industrial Control and Monitoring Home/Building Automation, Industrial Control and Monitoring
Features Antenna Connector RoHS RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 164 to 960 MHz 164 to 960 MHz 164 to 960 MHz 164 to 960 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 6171811 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
View Details
5 GHz Wi-Fi 6 Front End Module - QPF4526 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 5850 MHz
Package Type Laminate
View Details
Wireless Transceiver Module - MWTC-REC6 & UWTC-REC6 - OMEGA Engineering, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Operating Temperature -10.0 to 70.0 C (14.0 to 158.0 F)
View Details