RF Transmitter ISM, SRD 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz 16dBm 200kbps PCB, Surface Mount Antenna 32-VFQFN Exposed Pad
RF Transmitter ISM, SRD 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz 16dBm 200kbps PCB, Surface Mount Antenna 32-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 771258-CC1175RHBT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Applications: Home/Building Automation, Industrial Control and Monitoring
Frequency: 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz
Operating Supply Voltage: 2 V ~ 3.6 V
Power - Output: 16dBm
Data Interface: PCB, Surface Mount
Modulation or Protocol: ISM, SRD
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 54mA
Categories: RF/IF and RFID
Data Rate (Maximum): 200kbps
Alternative Parts (Cross-Reference): CC1175RHBR;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 250
RF TX IC ISM 164-192MHZ 32VFQFN
RF Transmitter ISM, SRD 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz 16dBm 200kbps PCB, Surface Mount Antenna 32-VFQFN Exposed Pad
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | 296-46413-1-ND | 771258-CC1175RHBT | CC1175RHBT | CC1175RHBT |
| Product Name | RF Transmitters | RF Transmitters - CC1175RHBT | RF and Wireless - RF Transmitters | RF Transmitters |
| Device Type | Transmitter | |||
| Applications | Home/Building Automation, Industrial Control and Monitoring | Home/Building Automation, Industrial Control and Monitoring | ||
| Features | Antenna Connector | RoHS | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 164 to 960 MHz | 164 to 960 MHz | 164 to 960 MHz | 164 to 960 MHz |