RF Transmitter ISM, SRD 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz 16dBm 200kbps PCB, Surface Mount Antenna 32-VFQFN Exposed Pad
RF Transmitter ISM, SRD 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz 16dBm 200kbps PCB, Surface Mount Antenna 32-VFQFN Exposed Pad
RF Transmitter ASK/FM/FSK/GFSK/MSK/
Manufacturer: Texas Instruments
Win Source Part Number: 1159409-CC1175RHBR
Family Name: CC1175
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): CC1175RHBT;
ECCN: 5A991.b
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
RF TX IC ISM 164-192MHZ 32VFQFN
RF Transmitter ISM, SRD 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz 16dBm 200kbps PCB, Surface Mount Antenna 32-VFQFN Exposed Pad
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Modules | RF Transmitters | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | 296-35670-1-ND | 871-CC1175RHBR | 1159409-CC1175RHBR | CC1175RHBR | CC1175RHBR |
| Product Name | RF Transmitters | 2.5V 3.3V VQFN Rf Transmitter | RF Transmitters - CC1175RHBR | RF and Wireless - RF Transmitters | RF Transmitters |
| Device Type | Transmitter | ||||
| Applications | Home/Building Automation, Industrial Control and Monitoring | Home/Building Automation, Industrial Control and Monitoring | |||
| Features | Antenna Connector | RoHS | RoHS | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | ||
| Operating Frequency | 164 to 960 MHz | 164 to 960 MHz | 164 to 960 MHz |