Texas Instruments High-Performance Analog RF Transmitters CC1150RSTR

Description
RF Transmitter 2-FSK, ASK, GFSK, MSK, OOK 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz -30dBm ~ 10dBm 500kBaud PCB, Surface Mount Antenna 16-VQFN Exposed Pad
Request a Quote Datasheet
Description
RF Transmitter 2-FSK, ASK, GFSK, MSK, OOK 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz -30dBm ~ 10dBm 500kBaud PCB, Surface Mount Antenna 16-VQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - 296-19584-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
296-19584-2-ND
RF Transmitters 296-19584-2-ND
RF Transmitter 2-FSK, ASK, GFSK, MSK, OOK 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz -30dBm ~ 10dBm 500kBaud PCB, Surface Mount Antenna 16-VQFN Exposed Pad

RF Transmitter 2-FSK, ASK, GFSK, MSK, OOK 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz -30dBm ~ 10dBm 500kBaud PCB, Surface Mount Antenna 16-VQFN Exposed Pad

Buy Now Datasheet
RF Transmitters - CC1150RSTR - 102776-CC1150RSTR - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - CC1150RSTR
102776-CC1150RSTR
RF Transmitters - CC1150RSTR 102776-CC1150RSTR
Manufacturer: Texas Instruments Win Source Part Number: 102776-CC1150RSTR Packaging: Reel - TR Applications: AMR, ISM, RKE, SRD Frequency: 300MHz to 348MHz, 400MHz to 464MHz, 800MHz to 928MHz Power - Output: -30dBm to 10dBm Data Interface: PCB, Surface Mount Data Rate (Max): 500 kBaud Modulation or Protocol: 2-FSK, ASK, GFSK, MSK, OOK Antenna Connector: PCB, Surface Mount Current - Transmitting: 28.1mA @ 10 dBm Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 16-QFN Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 102776-CC1150RSTR
Packaging: Reel - TR
Applications: AMR, ISM, RKE, SRD
Frequency: 300MHz to 348MHz, 400MHz to 464MHz, 800MHz to 928MHz
Power - Output: -30dBm to 10dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 500 kBaud
Modulation or Protocol: 2-FSK, ASK, GFSK, MSK, OOK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 28.1mA @ 10 dBm
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 16-QFN
Supply Voltage - Operating: 1.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Transmitters - CC1150RSTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
CC1150RSTR
RF and Wireless - RF Transmitters CC1150RSTR
RF TX IC 2-FSK 300-348MHZ 16QFN

RF TX IC 2-FSK 300-348MHZ 16QFN

Supplier's Site
RF Transmitters - CC1150RSTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
CC1150RSTR
RF Transmitters CC1150RSTR
RF Transmitter 2-FSK, ASK, GFSK, MSK, OOK 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz -30dBm ~ 10dBm 500kBaud PCB, Surface Mount Antenna 16-VQFN Exposed Pad

RF Transmitter 2-FSK, ASK, GFSK, MSK, OOK 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz -30dBm ~ 10dBm 500kBaud PCB, Surface Mount Antenna 16-VQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Transmitters RF Transmitters RF Transmitters
Product Number 296-19584-2-ND 102776-CC1150RSTR CC1150RSTR CC1150RSTR
Product Name RF Transmitters RF Transmitters - CC1150RSTR RF and Wireless - RF Transmitters RF Transmitters
Device Type Transmitter
Applications AMR, ISM, RKE, SRD AMR, ISM, RKE, SRD
RF Modulation On-Off Keyed; Amplitude Shift Key; Frequency Shift Key
Features Antenna Connector RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz Wi-Fi 7 Non-Linear High Power Front End Module - QPF7607 - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
RF Modules - 1774868 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; Ask, fsk, gfsk
Features RoHS
Interface Type Serial Interface; Rs232, uart
View Details
Anaren Integrated Radio (AIR) 915MHz Transmitter Module - A110LR09A - Anaren, Inc.
Specs
Device Type Transmitter
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Features RoHS
View Details
Class 1 Surface Mount Bluetooth Board - BT44-111S - ZBA, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features Antenna Connector
View Details