The CC1150RSTG3 is a low power UHF RF transmitter designed for wireless applications operating in the 315, 433, 868, and 915 MHz ISM/SRD bands. It features a true single-chip design and is suitable for various applications including automatic meter reading, consumer electronics, remote keyless entry, telemetry, home automation, and industrial monitoring. This transmitter supports multiple modulation formats such as 2-FSK, GFSK, MSK, ASK, and OOK, with a programmable data rate of up to 500 kBaud. It offers a programmable output power of up to +10 dBm and includes a 64-byte transmit FIFO for efficient data handling. The device is controlled via an SPI interface, allowing for easy integration with microcontrollers and minimal external components due to its on-chip frequency synthesizer. The CC1150RSTG3 is packaged in a compact 16-pin QLP (4x4 mm) format and operates within a temperature range of -40 to 85°C. It is compliant with EN 300 220 and FCC CFR Part 15 regulations, making it suitable for a wide range of wireless communication applications.
RF Transmitter 2-FSK, ASK, GFSK, MSK, OOK 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz -30dBm ~ 10dBm 500kBaud PCB, Surface Mount Antenna 16-VQFN Exposed Pad
RF Transmitter 2-FSK, ASK, GFSK, MSK, OOK 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz -30dBm ~ 10dBm 500kBaud PCB, Surface Mount Antenna 16-VQFN Exposed Pad
RF TX IC 2-FSK 300-348MHZ 16QFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transmitters | RF Transmitters |
| Product Number | CC1150RSTG3-ND | CC1150RSTG3 | CC1150RSTG3 |
| Product Name | RF Transmitters | RF Transmitters | RF and Wireless - RF Transmitters |
| Device Type | Transmitter | ||
| Applications | AMR, ISM, RKE, SRD | AMR, ISM, RKE, SRD | |
| RF Modulation | On-Off Keyed; Amplitude Shift Key; Frequency Shift Key | ||
| Features | Antenna Connector | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |