Texas Instruments High-Performance Analog RF Transmitters - CC1150RGVT CC1150RGVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 771257-CC1150RGVT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 16-VQFN Exposed Pad Applications: General Frequency: 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz Operating Supply Voltage: 1.8 V ~ 3.6 V Power - Output: 10dBm Data Interface: SPI Modulation or Protocol: UHF Current - Transmitting: 29mA Family Name: CC1150 Categories: RF/IF and RFID Data Rate (Maximum): 500kBaud ECCN: 5A991.g Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771257-CC1150RGVT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 16-VQFN Exposed Pad Applications: General Frequency: 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz Operating Supply Voltage: 1.8 V ~ 3.6 V Power - Output: 10dBm Data Interface: SPI Modulation or Protocol: UHF Current - Transmitting: 29mA Family Name: CC1150 Categories: RF/IF and RFID Data Rate (Maximum): 500kBaud ECCN: 5A991.g Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - CC1150RGVT - 771257-CC1150RGVT - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - CC1150RGVT
771257-CC1150RGVT
RF Transmitters - CC1150RGVT 771257-CC1150RGVT
Manufacturer: Texas Instruments Win Source Part Number: 771257-CC1150RGVT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 16-VQFN Exposed Pad Applications: General Frequency: 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz Operating Supply Voltage: 1.8 V ~ 3.6 V Power - Output: 10dBm Data Interface: SPI Modulation or Protocol: UHF Current - Transmitting: 29mA Family Name: CC1150 Categories: RF/IF and RFID Data Rate (Maximum): 500kBaud ECCN: 5A991.g Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771257-CC1150RGVT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VQFN Exposed Pad
Applications: General
Frequency: 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz
Operating Supply Voltage: 1.8 V ~ 3.6 V
Power - Output: 10dBm
Data Interface: SPI
Modulation or Protocol: UHF
Current - Transmitting: 29mA
Family Name: CC1150
Categories: RF/IF and RFID
Data Rate (Maximum): 500kBaud
ECCN: 5A991.g
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF Transmitters - 296-50996-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
296-50996-1-ND
RF Transmitters 296-50996-1-ND
RF Transmitter UHF 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz 10dBm 500kBaud Antenna 16-VQFN Exposed Pad

RF Transmitter UHF 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz 10dBm 500kBaud Antenna 16-VQFN Exposed Pad

Buy Now Datasheet
RF Transmitters - 296-50996-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
296-50996-2-ND
RF Transmitters 296-50996-2-ND
RF Transmitter UHF 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz 10dBm 500kBaud Antenna 16-VQFN Exposed Pad

RF Transmitter UHF 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz 10dBm 500kBaud Antenna 16-VQFN Exposed Pad

Buy Now Datasheet
Singapore, Singapore
VQFN Rf Transmitter
871-CC1150RGVT
VQFN Rf Transmitter 871-CC1150RGVT
RF Transmitter FSK/GFSK/MSK 16-Pin VQFN EP T/R Product overview: CC1150RGVT from Texas Instruments is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-CC1150RGVT can be used for catalog matching and distributor lookup.

RF Transmitter FSK/GFSK/MSK 16-Pin VQFN EP T/R Product overview: CC1150RGVT from Texas Instruments is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-CC1150RGVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Transmitters - CC1150RGVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
CC1150RGVT
RF Transmitters CC1150RGVT
RF Transmitter UHF 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz 10dBm 500kBaud Antenna 16-VQFN Exposed Pad

RF Transmitter UHF 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz 10dBm 500kBaud Antenna 16-VQFN Exposed Pad

Buy Now
RF and Wireless - RF Transmitters - CC1150RGVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
CC1150RGVT
RF and Wireless - RF Transmitters CC1150RGVT
RF XMITTER UHF 300-348MHZ 16VQFN

RF XMITTER UHF 300-348MHZ 16VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transmitters RF Modules RF Transmitters RF Transmitters RF Transmitters
Product Number 771257-CC1150RGVT 296-50996-1-ND 871-CC1150RGVT CC1150RGVT CC1150RGVT
Product Name RF Transmitters - CC1150RGVT RF Transmitters VQFN Rf Transmitter RF Transmitters RF and Wireless - RF Transmitters
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Output Power 10 dBm 10 dBm 10 dBm 10 dBm
Operating Frequency 300 to 928 MHz 300 to 928 MHz 300 to 928 MHz 300 to 928 MHz
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 to 1.8 volts
Device Type Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

37 - 48.2 GHz Dual Channel IF Transceiver - AWMF-0196 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type FCCSP
View Details
RF Modules - 2069145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Output Power 21 dBm
View Details
Optoelectronics - Fiber Optics - Transceiver Modules - 1044019-AFCT-5705PZ - Win Source Electronics
Specs
Device Type Rec-Trans
RF Connectors LC Duplex
Package Type Plugin
View Details
Universal Wireless Transceiver - WRS232-USB - OMEGA Engineering, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features LED Indicators
View Details