Manufacturer: Texas Instruments
Win Source Part Number: 202290-CC1150-RTR1
Packaging: Reel - TR
Applications: AMR, ISM, RKE, SRD
Frequency: 300MHz to 348MHz, 400MHz to 464MHz, 800MHz to 928MHz
Power - Output: -30dBm to 10dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 500 kBaud
Modulation or Protocol: 2-FSK, ASK, GFSK, MSK, OOK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 28.1mA @ 10 dBm
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 16-QFN
Supply Voltage - Operating: 1.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
TELECOM, CELLULAR, RF AND BASEBAND CIRCUIT, QCC16, 4 X 4 MM, GREEN, QLP-16 Product overview: CC1150-RTR1 from Texas Instruments is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-CC1150-RTR1 can be used for catalog matching and distributor lookup.
RF Transmitter 2-FSK, ASK, GFSK, MSK, OOK 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz -30dBm ~ 10dBm 500kBaud PCB, Surface Mount Antenna 16-VQFN Exposed Pad
RF TX IC 2-FSK 300-348MHZ 16QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transmitters | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | 202290-CC1150-RTR1 | 871-CC1150-RTR1 | CC1150-RTR1 | CC1150-RTR1 |
| Product Name | RF Transmitters - CC1150-RTR1 | Rf Transmitter | RF Transmitters | RF and Wireless - RF Transmitters |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Output Power | -30 dBm | -30 dBm | -30 to 10 dBm | |
| Operating Frequency | 300 to 928 MHz | 300 to 928 MHz | 300 to 928 MHz | |
| Supply Voltage | 1.8 to 3.6 volts | 3.3 volts | 1.8 to 3.6 volts | 3.6 to 1.8 volts |
| Package Type | Tape and Reel | Surface Mount; 16-VQFN Exposed Pad |