Texas Instruments VQFN Rf Receiver CC113LRTKR

Description
IC TELECOM, CELLULAR, RF AND BASEBAND CIRCUIT, PQCC20, 4 X 4 MM, GREEN, PLASTIC, VQFN-20, Cellular Telephone Circuit Product overview: CC113LRTKR from Texas Instruments is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-CC113LRTKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM, CELLULAR, RF AND BASEBAND CIRCUIT, PQCC20, 4 X 4 MM, GREEN, PLASTIC, VQFN-20, Cellular Telephone Circuit Product overview: CC113LRTKR from Texas Instruments is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-CC113LRTKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VQFN Rf Receiver - 870-CC113LRTKR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
VQFN Rf Receiver
870-CC113LRTKR
VQFN Rf Receiver 870-CC113LRTKR
IC TELECOM, CELLULAR, RF AND BASEBAND CIRCUIT, PQCC20, 4 X 4 MM, GREEN, PLASTIC, VQFN-20, Cellular Telephone Circuit Product overview: CC113LRTKR from Texas Instruments is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-CC113LRTKR can be used for catalog matching and distributor lookup.

IC TELECOM, CELLULAR, RF AND BASEBAND CIRCUIT, PQCC20, 4 X 4 MM, GREEN, PLASTIC, VQFN-20, Cellular Telephone Circuit Product overview: CC113LRTKR from Texas Instruments is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-CC113LRTKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - CC113LRTKR - 202288-CC113LRTKR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - CC113LRTKR
202288-CC113LRTKR
RF Receivers - CC113LRTKR 202288-CC113LRTKR
Manufacturer: Texas Instruments Win Source Part Number: 202288-CC113LRTKR Packaging: Reel - TR Applications: General Purpose Frequency: 315MHz, 433MHz, 868MHz, 915MHz Data Interface: PCB, Surface Mount Sensitivity: -116dBm Data Rate (Max): 600kbps Modulation or Protocol: FSK, GFSK, OOK Current - Receiving: 17.1mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-VQFN-EP (4x4) Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 202288-CC113LRTKR
Packaging: Reel - TR
Applications: General Purpose
Frequency: 315MHz, 433MHz, 868MHz, 915MHz
Data Interface: PCB, Surface Mount
Sensitivity: -116dBm
Data Rate (Max): 600kbps
Modulation or Protocol: FSK, GFSK, OOK
Current - Receiving: 17.1mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-VQFN-EP (4x4)
Supply Voltage - Operating: 1.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Receivers - CC113LRTKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
CC113LRTKR
RF Receivers CC113LRTKR
- RF Receiver FSK, GFSK, OOK 315MHz, 433MHz, 868MHz, 915MHz -116dBm 600kbps PCB, Surface Mount 20-QFN (4x4)

- RF Receiver FSK, GFSK, OOK 315MHz, 433MHz, 868MHz, 915MHz -116dBm 600kbps PCB, Surface Mount 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 870-CC113LRTKR 202288-CC113LRTKR CC113LRTKR
Product Name VQFN Rf Receiver RF Receivers - CC113LRTKR RF Receivers
Package Type Tape and Reel 20-VQFN-EP (4x4) Surface Mount; 20-VFQFN Exposed Pad
Features RoHS RoHS
Supply Voltage 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Supply Current 17.1 mA
Unlock Full Specs
to access all available technical data

Similar Products

WDR-U AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details
 - BRS2A16NB-TR - Rochester Electronics
Specs
Package Type Surface Mount
View Details
2 suppliers
RTM Series Monopulse Receiver - RTM-7020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 70 MHz
RF Connectors SMA
View Details