Texas Instruments RF Receivers - CC113LRGPR CC113LRGPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 144175-CC113LRGPR Packaging: Reel - TR Applications: General Purpose Frequency: 315MHz, 433MHz, 868MHz, 915MHz Data Interface: PCB, Surface Mount Sensitivity: -116dBm Data Rate (Max): 600kbps Modulation or Protocol: FSK, GFSK, OOK Current - Receiving: 17.1mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 144175-CC113LRGPR Packaging: Reel - TR Applications: General Purpose Frequency: 315MHz, 433MHz, 868MHz, 915MHz Data Interface: PCB, Surface Mount Sensitivity: -116dBm Data Rate (Max): 600kbps Modulation or Protocol: FSK, GFSK, OOK Current - Receiving: 17.1mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - CC113LRGPR - 144175-CC113LRGPR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - CC113LRGPR
144175-CC113LRGPR
RF Receivers - CC113LRGPR 144175-CC113LRGPR
Manufacturer: Texas Instruments Win Source Part Number: 144175-CC113LRGPR Packaging: Reel - TR Applications: General Purpose Frequency: 315MHz, 433MHz, 868MHz, 915MHz Data Interface: PCB, Surface Mount Sensitivity: -116dBm Data Rate (Max): 600kbps Modulation or Protocol: FSK, GFSK, OOK Current - Receiving: 17.1mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 144175-CC113LRGPR
Packaging: Reel - TR
Applications: General Purpose
Frequency: 315MHz, 433MHz, 868MHz, 915MHz
Data Interface: PCB, Surface Mount
Sensitivity: -116dBm
Data Rate (Max): 600kbps
Modulation or Protocol: FSK, GFSK, OOK
Current - Receiving: 17.1mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QFN (4x4)
Supply Voltage - Operating: 1.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Receivers - CC113LRGPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
CC113LRGPR
RF Receivers CC113LRGPR
- RF Receiver FSK, GFSK, OOK 315MHz, 433MHz, 868MHz, 915MHz -116dBm 600kbps PCB, Surface Mount 20-QFN (4x4)

- RF Receiver FSK, GFSK, OOK 315MHz, 433MHz, 868MHz, 915MHz -116dBm 600kbps PCB, Surface Mount 20-QFN (4x4)

Buy Now
RF and Wireless - RF Receivers - CC113LRGPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
CC113LRGPR
RF and Wireless - RF Receivers CC113LRGPR
RF RX FSK/GFSK 315/433MHZ 20QFN

RF RX FSK/GFSK 315/433MHZ 20QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Receivers RF Receivers
Product Number 144175-CC113LRGPR CC113LRGPR CC113LRGPR
Product Name RF Receivers - CC113LRGPR RF Receivers RF and Wireless - RF Receivers
Package Type 20-QFN (4x4) Surface Mount; 20-VFQFN Exposed Pad Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 315 to 915 MHz 315 to 915 MHz 315 to 915 MHz
Sensitivity -116 dBm -116 dBm -116 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISL8485CP - 875819-ISL8485CP - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details