Texas Instruments RF Transceiver ICs - CC1125RHMR CC1125RHMR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1159400-CC1125RHMR Packaging: Reel - TR Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz Operating Supply Voltage: 2 V ~ 3.6 V Memory Size: 4kB ROM, 256B RAM Power - Output: 16dBm Sensitivity: -129dBm Current - Receiving: 17mA ~ 27mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 26mA ~ 56mA Family Name: CC1125 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 200kbps Alternative Parts (Cross-Reference): CC1125RHBR; CC1125RHBT; Introduction Date: March 23, 2012 ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1159400-CC1125RHMR Packaging: Reel - TR Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz Operating Supply Voltage: 2 V ~ 3.6 V Memory Size: 4kB ROM, 256B RAM Power - Output: 16dBm Sensitivity: -129dBm Current - Receiving: 17mA ~ 27mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 26mA ~ 56mA Family Name: CC1125 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 200kbps Alternative Parts (Cross-Reference): CC1125RHBR; CC1125RHBT; Introduction Date: March 23, 2012 ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1125RHMR - 1159400-CC1125RHMR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1125RHMR
1159400-CC1125RHMR
RF Transceiver ICs - CC1125RHMR 1159400-CC1125RHMR
Manufacturer: Texas Instruments Win Source Part Number: 1159400-CC1125RHMR Packaging: Reel - TR Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz Operating Supply Voltage: 2 V ~ 3.6 V Memory Size: 4kB ROM, 256B RAM Power - Output: 16dBm Sensitivity: -129dBm Current - Receiving: 17mA ~ 27mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 26mA ~ 56mA Family Name: CC1125 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 200kbps Alternative Parts (Cross-Reference): CC1125RHBR; CC1125RHBT; Introduction Date: March 23, 2012 ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1159400-CC1125RHMR
Packaging: Reel - TR
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Frequency: 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz
Operating Supply Voltage: 2 V ~ 3.6 V
Memory Size: 4kB ROM, 256B RAM
Power - Output: 16dBm
Sensitivity: -129dBm
Current - Receiving: 17mA ~ 27mA
Part Status: Obsolete(EOL)
RF Family/Standard: General ISM
Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK
Serial Interfaces: SPI
GPIO: 4
Current - Transmitting: 26mA ~ 56mA
Family Name: CC1125
Categories: RF/IF and RFID
Manufacturer Homepage: www.ti.com
Data Rate (Maximum): 200kbps
Alternative Parts (Cross-Reference): CC1125RHBR; CC1125RHBT;
Introduction Date: March 23, 2012
ECCN: EAR99
Country of Origin: Singapore
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1159400-CC1125RHMR
Product Name RF Transceiver ICs - CC1125RHMR
RFID Product Transceiver
Interface SPI
Frequency 1.64E8 to 9.60E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-685 4308RV-685XJLD , 4308RV-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details