Texas Instruments Standard Linear and Logic RF Transceiver ICs - CC1125RHBR CC1125RHBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 120196-CC1125RHBR Packaging: Reel - TR Type: TxRx + MCU Frequency: 164MHz to 192MHz, 274MHz to 320MHz, 410MHz to 480MHz, 820MHz to 960MHz Memory Size: 4kB ROM, 256B RAM Power - Output: 16dBm Sensitivity: -129dBm Data Rate (Max): 200kbps Current - Receiving: 17mA to 27mA RF Family/Standard: General ISM Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 26mA to 56mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): CC1125RHMR; CC1125RHBT; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 120196-CC1125RHBR Packaging: Reel - TR Type: TxRx + MCU Frequency: 164MHz to 192MHz, 274MHz to 320MHz, 410MHz to 480MHz, 820MHz to 960MHz Memory Size: 4kB ROM, 256B RAM Power - Output: 16dBm Sensitivity: -129dBm Data Rate (Max): 200kbps Current - Receiving: 17mA to 27mA RF Family/Standard: General ISM Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 26mA to 56mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): CC1125RHMR; CC1125RHBT; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1125RHBR - 120196-CC1125RHBR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1125RHBR
120196-CC1125RHBR
RF Transceiver ICs - CC1125RHBR 120196-CC1125RHBR
Manufacturer: Texas Instruments Win Source Part Number: 120196-CC1125RHBR Packaging: Reel - TR Type: TxRx + MCU Frequency: 164MHz to 192MHz, 274MHz to 320MHz, 410MHz to 480MHz, 820MHz to 960MHz Memory Size: 4kB ROM, 256B RAM Power - Output: 16dBm Sensitivity: -129dBm Data Rate (Max): 200kbps Current - Receiving: 17mA to 27mA RF Family/Standard: General ISM Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 26mA to 56mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): CC1125RHMR; CC1125RHBT; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 120196-CC1125RHBR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 164MHz to 192MHz, 274MHz to 320MHz, 410MHz to 480MHz, 820MHz to 960MHz
Memory Size: 4kB ROM, 256B RAM
Power - Output: 16dBm
Sensitivity: -129dBm
Data Rate (Max): 200kbps
Current - Receiving: 17mA to 27mA
RF Family/Standard: General ISM
Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK
Serial Interfaces: SPI
GPIO: 4
Current - Transmitting: 26mA to 56mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 32-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.6 V
Alternative Parts (Cross-Reference): CC1125RHMR; CC1125RHBT;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Rf Transceiver, 164-960Mhz, Vqfn-32; Frequency Min Texas Instruments - 52AH6982 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, 164-960Mhz, Vqfn-32; Frequency Min Texas Instruments
52AH6982
Rf Transceiver, 164-960Mhz, Vqfn-32; Frequency Min Texas Instruments 52AH6982
RF TRANSCEIVER, 164-960MHZ, VQFN-32; Frequency Min:164MHz; Frequency Max:192MHz; RF / IF Modulation:2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK; Data Rate:200Kbps; Receiving Current:17mA; RF IC Case Style:VQFN; No. of Pins:32Pins; Supply RoHS Compliant: Yes

RF TRANSCEIVER, 164-960MHZ, VQFN-32; Frequency Min:164MHz; Frequency Max:192MHz; RF / IF Modulation:2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK; Data Rate:200Kbps; Receiving Current:17mA; RF IC Case Style:VQFN; No. of Pins:32Pins; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category RF Transceivers RF Transceivers
Product Number 120196-CC1125RHBR 52AH6982
Product Name RF Transceiver ICs - CC1125RHBR Rf Transceiver, 164-960Mhz, Vqfn-32; Frequency Min Texas Instruments
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 164 to 960 MHz 164 to 192 MHz
Sensitivity -129 dBm
Output Power 16 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM207ARSZ - 860119-ADM207ARSZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details