Texas Instruments RF Transceiver ICs - CC1121RHBT CC1121RHBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 89881-CC1121RHBT Packaging: Reel - TR Type: TxRx + MCU Frequency: 164MHz to 192MHz, 274MHz to 320MHz, 410MHz to 480MHz, 820MHz to 960MHz Memory Size: 4kB ROM, 256B RAM Power - Output: 16dBm Sensitivity: -120dBm Data Rate (Max): 200kbps Current - Receiving: 17mA to 23mA RF Family/Standard: General ISM Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 26mA to 54mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): CC1121RHBR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 89881-CC1121RHBT Packaging: Reel - TR Type: TxRx + MCU Frequency: 164MHz to 192MHz, 274MHz to 320MHz, 410MHz to 480MHz, 820MHz to 960MHz Memory Size: 4kB ROM, 256B RAM Power - Output: 16dBm Sensitivity: -120dBm Data Rate (Max): 200kbps Current - Receiving: 17mA to 23mA RF Family/Standard: General ISM Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 26mA to 54mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): CC1121RHBR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1121RHBT - 89881-CC1121RHBT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1121RHBT
89881-CC1121RHBT
RF Transceiver ICs - CC1121RHBT 89881-CC1121RHBT
Manufacturer: Texas Instruments Win Source Part Number: 89881-CC1121RHBT Packaging: Reel - TR Type: TxRx + MCU Frequency: 164MHz to 192MHz, 274MHz to 320MHz, 410MHz to 480MHz, 820MHz to 960MHz Memory Size: 4kB ROM, 256B RAM Power - Output: 16dBm Sensitivity: -120dBm Data Rate (Max): 200kbps Current - Receiving: 17mA to 23mA RF Family/Standard: General ISM Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 26mA to 54mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): CC1121RHBR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 89881-CC1121RHBT
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 164MHz to 192MHz, 274MHz to 320MHz, 410MHz to 480MHz, 820MHz to 960MHz
Memory Size: 4kB ROM, 256B RAM
Power - Output: 16dBm
Sensitivity: -120dBm
Data Rate (Max): 200kbps
Current - Receiving: 17mA to 23mA
RF Family/Standard: General ISM
Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK
Serial Interfaces: SPI
GPIO: 4
Current - Transmitting: 26mA to 54mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 32-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.6 V
Alternative Parts (Cross-Reference): CC1121RHBR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 89881-CC1121RHBT
Product Name RF Transceiver ICs - CC1121RHBT
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details