Manufacturer: Texas Instruments
Win Source Part Number: 012751-CC1120RHBR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 164MHz to 192MHz, 274MHz to 320MHz, 410MHz to 480MHz, 820MHz to 960MHz
Memory Size: 4kB ROM, 256B RAM
Power - Output: 16dBm
Sensitivity: -127dBm
Data Rate (Max): 200kbps
Current - Receiving: 17mA to 23mA
RF Family/Standard: General ISM
Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK
Serial Interfaces: SPI
GPIO: 4
Current - Transmitting: 32mA to 54mA
Family Name: CC1120
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 32-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.6 V
Alternative Parts (Cross-Reference): MRF89XA-I/MQ; MAX7032ATJ+TWC6L; MAX7032ATJ-T;
ECCN: 5A991.b
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
SPI VQFN-32-EP(5x5) RF Transceiver ICs ROHS
RF TRANSCEIVER, 164-960MHZ, VQFN-32; Frequency Min:164MHz; Frequency Max:960MHz; RF / IF Modulation:2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK; Data Rate:200Kbps; Receiving Current:17mA; RF IC Case Style:VQFN; No. of Pins:32Pins; Supply RoHS Compliant: Yes
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 012751-CC1120RHBR | CC1120RHBR | 26AJ5330 |
| Product Name | RF Transceiver ICs - CC1120RHBR | Radio Frequency Chip/Antenna >> RF Transceiver ICs | Rf Transceiver, 164-960Mhz, Vqfn-32; Frequency Min Texas Instruments |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | ||
| Operating Frequency | 164 to 960 MHz | 164 to 960 MHz | |
| Sensitivity | -127 dBm | ||
| Output Power | 16 dBm | ||
| Supply Voltage | 2 to 3.6 volts |