Texas Instruments Standard Linear and Logic Communication & Wireless Development Tools CC1120EMK-420-470

Description
RF Dev Kit, CC1120EMK-420-470
Request a Quote Datasheet
Description
RF Dev Kit, CC1120EMK-420-470
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication & Wireless Development Tools - 2659752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Communication & Wireless Development Tools
2659752
Communication & Wireless Development Tools 2659752
RF Dev Kit, CC1120EMK-420-470

RF Dev Kit, CC1120EMK-420-470

Supplier's Site
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1032841-CC1120EMK-420-470 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1032841-CC1120EMK-420-470
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1032841-CC1120EMK-420-470
Win Source Part Number: 1032841-CC1120EMK-42 0-470 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transceiver Package: Box For Use With/Related Products: CC1120 Standard Package: 1 Frequency: 420MHz ~ 470MHz Supplied Contents: Board(s), Accessories Alternative Parts (Cross-Reference): CC1200EMK-420-470; EVAL-ADF7021-VDB1Z; CC1100E-EMK470; ADC-LD-BB/NOPB; EVAL-ADF7020-1DBZ7; EVAL-ADF7020-1DBZ6CC 1120EMK-420-470 .; CC1120EMK-420-470.; ECCN: 5A991B Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8517.62.0090 Mfr: Texas Instruments Other Names: 296-30209,CC1120EMK4 20470,CC1120EMK-420- 470-ND Base Product Number: CC1120 RoHS Status: Not applicable

Win Source Part Number: 1032841-CC1120EMK-420-470
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Transceiver
Package: Box
For Use With/Related Products: CC1120
Standard Package: 1
Frequency: 420MHz ~ 470MHz
Supplied Contents: Board(s), Accessories
Alternative Parts (Cross-Reference): CC1200EMK-420-470; EVAL-ADF7021-VDB1Z; CC1100E-EMK470; ADC-LD-BB/NOPB; EVAL-ADF7020-1DBZ7; EVAL-ADF7020-1DBZ6CC1120EMK-420-470 .; CC1120EMK-420-470.;
ECCN: 5A991B
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8517.62.0090
Mfr: Texas Instruments
Other Names: 296-30209,CC1120EMK420470,CC1120EMK-420-470-ND
Base Product Number: CC1120
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - CC1120EMK-420-470 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
CC1120EMK-420-470
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards CC1120EMK-420-470
KIT EVAL MOD CC1120 420-470MHZ

KIT EVAL MOD CC1120 420-470MHZ

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 2659752 1032841-CC1120EMK-420-470 CC1120EMK-420-470
Product Name Communication & Wireless Development Tools Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Development Suite / Kit Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK 4 Dual - RTK Heading Starter Kit - AS-STARTKIT-DUAL-X20D-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Driver Circuit Board DCB.S3.330 - DCB.S3.330 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
TB,JSW6-33DR+,99-01-1817 - TB-724+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2565882 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Wireless Systems; Wireless Module
Ports Wireless
View Details