Texas Instruments RF Transceiver ICs - CC1111F32RSPR CC1111F32RSPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 012750-CC1111F32RSPR Packaging: Reel - TR Type: TxRx + MCU Frequency: 300MHz to 348MHz, 391MHz to 464MHz, 782MHz to 928MHz Memory Size: 32kB Flash, 4kB SRAM Power - Output: 10dBm Sensitivity: -112dBm Data Rate (Max): 500kBaud Current - Receiving: 16.2mA to 21.5mA RF Family/Standard: General ISM Modulation: 2FSK, ASK, GFSK, MSK, OOK Serial Interfaces: I2S, USART, USB GPIO: 19 Current - Transmitting: 18mA to 36.2mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: 0°C to 85°C Dimension: 36-VFQFN Exposed Pad Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 012750-CC1111F32RSPR Packaging: Reel - TR Type: TxRx + MCU Frequency: 300MHz to 348MHz, 391MHz to 464MHz, 782MHz to 928MHz Memory Size: 32kB Flash, 4kB SRAM Power - Output: 10dBm Sensitivity: -112dBm Data Rate (Max): 500kBaud Current - Receiving: 16.2mA to 21.5mA RF Family/Standard: General ISM Modulation: 2FSK, ASK, GFSK, MSK, OOK Serial Interfaces: I2S, USART, USB GPIO: 19 Current - Transmitting: 18mA to 36.2mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: 0°C to 85°C Dimension: 36-VFQFN Exposed Pad Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1111F32RSPR - 012750-CC1111F32RSPR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1111F32RSPR
012750-CC1111F32RSPR
RF Transceiver ICs - CC1111F32RSPR 012750-CC1111F32RSPR
Manufacturer: Texas Instruments Win Source Part Number: 012750-CC1111F32RSPR Packaging: Reel - TR Type: TxRx + MCU Frequency: 300MHz to 348MHz, 391MHz to 464MHz, 782MHz to 928MHz Memory Size: 32kB Flash, 4kB SRAM Power - Output: 10dBm Sensitivity: -112dBm Data Rate (Max): 500kBaud Current - Receiving: 16.2mA to 21.5mA RF Family/Standard: General ISM Modulation: 2FSK, ASK, GFSK, MSK, OOK Serial Interfaces: I2S, USART, USB GPIO: 19 Current - Transmitting: 18mA to 36.2mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: 0°C to 85°C Dimension: 36-VFQFN Exposed Pad Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 012750-CC1111F32RSPR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 300MHz to 348MHz, 391MHz to 464MHz, 782MHz to 928MHz
Memory Size: 32kB Flash, 4kB SRAM
Power - Output: 10dBm
Sensitivity: -112dBm
Data Rate (Max): 500kBaud
Current - Receiving: 16.2mA to 21.5mA
RF Family/Standard: General ISM
Modulation: 2FSK, ASK, GFSK, MSK, OOK
Serial Interfaces: I2S, USART, USB
GPIO: 19
Current - Transmitting: 18mA to 36.2mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: 0°C to 85°C
Dimension: 36-VFQFN Exposed Pad
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 012750-CC1111F32RSPR
Product Name RF Transceiver ICs - CC1111F32RSPR
Operating Temperature 0.0 to 85.0 C (32.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ABT543/QLA - Rochester Electronics
Specs
Package Type Surface Mount
View Details
2 suppliers
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details