Texas Instruments RF Transceiver ICs - CC1110F8RSPR CC1110F8RSPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 109730-CC1110F8RSPR Packaging: Reel - TR Type: TxRx + MCU Frequency: 300MHz to 348MHz, 391MHz to 464MHz, 782MHz to 928MHz Memory Size: 8kB Flash, 1kB SRAM Power - Output: 10dBm Sensitivity: -112dBm Data Rate (Max): 500kBaud Current - Receiving: 16.2mA to 21.5mA RF Family/Standard: General ISM Modulation: 2FSK, ASK, GFSK, MSK, OOK Serial Interfaces: I2S, USART GPIO: 21 Current - Transmitting: 18mA to 36.2mA Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Dimension: 36-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 109730-CC1110F8RSPR Packaging: Reel - TR Type: TxRx + MCU Frequency: 300MHz to 348MHz, 391MHz to 464MHz, 782MHz to 928MHz Memory Size: 8kB Flash, 1kB SRAM Power - Output: 10dBm Sensitivity: -112dBm Data Rate (Max): 500kBaud Current - Receiving: 16.2mA to 21.5mA RF Family/Standard: General ISM Modulation: 2FSK, ASK, GFSK, MSK, OOK Serial Interfaces: I2S, USART GPIO: 21 Current - Transmitting: 18mA to 36.2mA Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Dimension: 36-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1110F8RSPR - 109730-CC1110F8RSPR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1110F8RSPR
109730-CC1110F8RSPR
RF Transceiver ICs - CC1110F8RSPR 109730-CC1110F8RSPR
Manufacturer: Texas Instruments Win Source Part Number: 109730-CC1110F8RSPR Packaging: Reel - TR Type: TxRx + MCU Frequency: 300MHz to 348MHz, 391MHz to 464MHz, 782MHz to 928MHz Memory Size: 8kB Flash, 1kB SRAM Power - Output: 10dBm Sensitivity: -112dBm Data Rate (Max): 500kBaud Current - Receiving: 16.2mA to 21.5mA RF Family/Standard: General ISM Modulation: 2FSK, ASK, GFSK, MSK, OOK Serial Interfaces: I2S, USART GPIO: 21 Current - Transmitting: 18mA to 36.2mA Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Dimension: 36-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 109730-CC1110F8RSPR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 300MHz to 348MHz, 391MHz to 464MHz, 782MHz to 928MHz
Memory Size: 8kB Flash, 1kB SRAM
Power - Output: 10dBm
Sensitivity: -112dBm
Data Rate (Max): 500kBaud
Current - Receiving: 16.2mA to 21.5mA
RF Family/Standard: General ISM
Modulation: 2FSK, ASK, GFSK, MSK, OOK
Serial Interfaces: I2S, USART
GPIO: 21
Current - Transmitting: 18mA to 36.2mA
Categories: RF/IF and RFID
Temperature Range - Operating: -40°C to 85°C
Dimension: 36-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 109730-CC1110F8RSPR
Product Name RF Transceiver ICs - CC1110F8RSPR
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC162245PAG - 908079-74ALVC162245PAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details