Texas Instruments RF Transceiver ICs - CC1110F8RHHT CC1110F8RHHT

Description
Manufacturer: Texas Instruments Win Source Part Number: 771254-CC1110F8RHHT Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 36-VFQFN Exposed Pad Frequency: 300MHz ~ 348MHz, 391MHz ~ 464MHz, 782MHz ~ 928MHz Operating Supply Voltage: 2 V ~ 3.6 V Memory Size: 8kB Flash, 1kB SRAM Power - Output: 10dBm Sensitivity: -112dBm Current - Receiving: 16.2mA ~ 21.5mA RF Family/Standard: General ISM Modulation: 2FSK, ASK, GFSK, MSK, OOK Serial Interfaces: I2S, USART GPIO: 21 Current - Transmitting: 18mA ~ 36.2mA Family Name: CC1110F8 Categories: RF/IF and RFID Data Rate (Maximum): 500kBaud Alternative Parts (Cross-Reference): CC1110F8RHHR; CC1110F8RHH; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771254-CC1110F8RHHT Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 36-VFQFN Exposed Pad Frequency: 300MHz ~ 348MHz, 391MHz ~ 464MHz, 782MHz ~ 928MHz Operating Supply Voltage: 2 V ~ 3.6 V Memory Size: 8kB Flash, 1kB SRAM Power - Output: 10dBm Sensitivity: -112dBm Current - Receiving: 16.2mA ~ 21.5mA RF Family/Standard: General ISM Modulation: 2FSK, ASK, GFSK, MSK, OOK Serial Interfaces: I2S, USART GPIO: 21 Current - Transmitting: 18mA ~ 36.2mA Family Name: CC1110F8 Categories: RF/IF and RFID Data Rate (Maximum): 500kBaud Alternative Parts (Cross-Reference): CC1110F8RHHR; CC1110F8RHH; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1110F8RHHT - 771254-CC1110F8RHHT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1110F8RHHT
771254-CC1110F8RHHT
RF Transceiver ICs - CC1110F8RHHT 771254-CC1110F8RHHT
Manufacturer: Texas Instruments Win Source Part Number: 771254-CC1110F8RHHT Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 36-VFQFN Exposed Pad Frequency: 300MHz ~ 348MHz, 391MHz ~ 464MHz, 782MHz ~ 928MHz Operating Supply Voltage: 2 V ~ 3.6 V Memory Size: 8kB Flash, 1kB SRAM Power - Output: 10dBm Sensitivity: -112dBm Current - Receiving: 16.2mA ~ 21.5mA RF Family/Standard: General ISM Modulation: 2FSK, ASK, GFSK, MSK, OOK Serial Interfaces: I2S, USART GPIO: 21 Current - Transmitting: 18mA ~ 36.2mA Family Name: CC1110F8 Categories: RF/IF and RFID Data Rate (Maximum): 500kBaud Alternative Parts (Cross-Reference): CC1110F8RHHR; CC1110F8RHH; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771254-CC1110F8RHHT
Packaging: Reel package
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 85°C
Package: 36-VFQFN Exposed Pad
Frequency: 300MHz ~ 348MHz, 391MHz ~ 464MHz, 782MHz ~ 928MHz
Operating Supply Voltage: 2 V ~ 3.6 V
Memory Size: 8kB Flash, 1kB SRAM
Power - Output: 10dBm
Sensitivity: -112dBm
Current - Receiving: 16.2mA ~ 21.5mA
RF Family/Standard: General ISM
Modulation: 2FSK, ASK, GFSK, MSK, OOK
Serial Interfaces: I2S, USART
GPIO: 21
Current - Transmitting: 18mA ~ 36.2mA
Family Name: CC1110F8
Categories: RF/IF and RFID
Data Rate (Maximum): 500kBaud
Alternative Parts (Cross-Reference): CC1110F8RHHR; CC1110F8RHH;
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 771254-CC1110F8RHHT
Product Name RF Transceiver ICs - CC1110F8RHHT
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Buffers, Drivers, Receivers, Transceivers - 54ABT245/BRA - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details