Texas Instruments Standard Linear and Logic RF Transceiver ICs - CC1110F32RHHR CC1110F32RHHR

Description
Manufacturer: Texas Instruments Win Source Part Number: 012748-CC1110F32RHHR Packaging: Reel - TR Type: TxRx + MCU Frequency: 300MHz to 348MHz, 391MHz to 464MHz, 782MHz to 928MHz Memory Size: 32kB Flash, 4kB SRAM Power - Output: 10dBm Sensitivity: -112dBm Data Rate (Max): 500kBaud Current - Receiving: 16.2mA to 21.5mA RF Family/Standard: General ISM Modulation: 2FSK, ASK, GFSK, MSK, OOK Serial Interfaces: I2S, USART GPIO: 21 Current - Transmitting: 18mA to 36.2mA Family Name: CC1110F32 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 36-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): CC1110F32RHHT; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 012748-CC1110F32RHHR Packaging: Reel - TR Type: TxRx + MCU Frequency: 300MHz to 348MHz, 391MHz to 464MHz, 782MHz to 928MHz Memory Size: 32kB Flash, 4kB SRAM Power - Output: 10dBm Sensitivity: -112dBm Data Rate (Max): 500kBaud Current - Receiving: 16.2mA to 21.5mA RF Family/Standard: General ISM Modulation: 2FSK, ASK, GFSK, MSK, OOK Serial Interfaces: I2S, USART GPIO: 21 Current - Transmitting: 18mA to 36.2mA Family Name: CC1110F32 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 36-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): CC1110F32RHHT; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1110F32RHHR - 012748-CC1110F32RHHR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1110F32RHHR
012748-CC1110F32RHHR
RF Transceiver ICs - CC1110F32RHHR 012748-CC1110F32RHHR
Manufacturer: Texas Instruments Win Source Part Number: 012748-CC1110F32RHHR Packaging: Reel - TR Type: TxRx + MCU Frequency: 300MHz to 348MHz, 391MHz to 464MHz, 782MHz to 928MHz Memory Size: 32kB Flash, 4kB SRAM Power - Output: 10dBm Sensitivity: -112dBm Data Rate (Max): 500kBaud Current - Receiving: 16.2mA to 21.5mA RF Family/Standard: General ISM Modulation: 2FSK, ASK, GFSK, MSK, OOK Serial Interfaces: I2S, USART GPIO: 21 Current - Transmitting: 18mA to 36.2mA Family Name: CC1110F32 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 36-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): CC1110F32RHHT; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012748-CC1110F32RHHR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 300MHz to 348MHz, 391MHz to 464MHz, 782MHz to 928MHz
Memory Size: 32kB Flash, 4kB SRAM
Power - Output: 10dBm
Sensitivity: -112dBm
Data Rate (Max): 500kBaud
Current - Receiving: 16.2mA to 21.5mA
RF Family/Standard: General ISM
Modulation: 2FSK, ASK, GFSK, MSK, OOK
Serial Interfaces: I2S, USART
GPIO: 21
Current - Transmitting: 18mA to 36.2mA
Family Name: CC1110F32
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 36-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.6 V
Alternative Parts (Cross-Reference): CC1110F32RHHT;
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Rf Transceiver, Vqfn-36; Frequency Min Texas Instruments - 26AJ5328 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, Vqfn-36; Frequency Min Texas Instruments
26AJ5328
Rf Transceiver, Vqfn-36; Frequency Min Texas Instruments 26AJ5328
RF TRANSCEIVER, VQFN-36; Frequency Min:-; Frequency Max:-; RF / IF Modulation:2FSK, ASK, GFSK, MSK, OOK; Data Rate:500Kbaud; Receiving Current:36.4mA; RF IC Case Style:VQFN; No. of Pins:36Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes

RF TRANSCEIVER, VQFN-36; Frequency Min:-; Frequency Max:-; RF / IF Modulation:2FSK, ASK, GFSK, MSK, OOK; Data Rate:500Kbaud; Receiving Current:36.4mA; RF IC Case Style:VQFN; No. of Pins:36Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Radio Frequency Chip/Antenna >> RF Transceiver ICs - CC1110F32RHHR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> RF Transceiver ICs
CC1110F32RHHR
Radio Frequency Chip/Antenna >> RF Transceiver ICs CC1110F32RHHR
VQFN-36-EP(6x6) RF Transceiver ICs ROHS

VQFN-36-EP(6x6) RF Transceiver ICs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 012748-CC1110F32RHHR 26AJ5328 CC1110F32RHHR
Product Name RF Transceiver ICs - CC1110F32RHHR Rf Transceiver, Vqfn-36; Frequency Min Texas Instruments Radio Frequency Chip/Antenna >> RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 300 to 928 MHz
Sensitivity -112 dBm
Output Power 10 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM207EARSZ-REEL - 860120-ADM207EARSZ-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details