Texas Instruments RF Transceiver ICs - CC110LRGPT CC110LRGPT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1159397-CC110LRGPT Packaging: Reel - TR Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Frequency: 300MHz ~ 348MHz, 387MHz ~ 464MHz, 779MHz ~ 928MHz Operating Supply Voltage: 1.8 V ~ 3.6 V Power - Output: 12dBm Sensitivity: -116dBm Current - Receiving: 14.3mA ~ 17.1mA RF Family/Standard: General ISM Modulation: 2FSK, 4FSK, GFSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 12.3mA ~ 34.2mA Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 600kbps Alternative Parts (Cross-Reference): SI4432-B1-FMR; CC110LRTKT; CC110LRTKR; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1159397-CC110LRGPT Packaging: Reel - TR Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Frequency: 300MHz ~ 348MHz, 387MHz ~ 464MHz, 779MHz ~ 928MHz Operating Supply Voltage: 1.8 V ~ 3.6 V Power - Output: 12dBm Sensitivity: -116dBm Current - Receiving: 14.3mA ~ 17.1mA RF Family/Standard: General ISM Modulation: 2FSK, 4FSK, GFSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 12.3mA ~ 34.2mA Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 600kbps Alternative Parts (Cross-Reference): SI4432-B1-FMR; CC110LRTKT; CC110LRTKR; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC110LRGPT - 1159397-CC110LRGPT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC110LRGPT
1159397-CC110LRGPT
RF Transceiver ICs - CC110LRGPT 1159397-CC110LRGPT
Manufacturer: Texas Instruments Win Source Part Number: 1159397-CC110LRGPT Packaging: Reel - TR Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Frequency: 300MHz ~ 348MHz, 387MHz ~ 464MHz, 779MHz ~ 928MHz Operating Supply Voltage: 1.8 V ~ 3.6 V Power - Output: 12dBm Sensitivity: -116dBm Current - Receiving: 14.3mA ~ 17.1mA RF Family/Standard: General ISM Modulation: 2FSK, 4FSK, GFSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 12.3mA ~ 34.2mA Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 600kbps Alternative Parts (Cross-Reference): SI4432-B1-FMR; CC110LRTKT; CC110LRTKR; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159397-CC110LRGPT
Packaging: Reel - TR
Type: TxRx Only
Operating Temperature Range: -40°C ~ 85°C
Package: 20-VFQFN Exposed Pad
Frequency: 300MHz ~ 348MHz, 387MHz ~ 464MHz, 779MHz ~ 928MHz
Operating Supply Voltage: 1.8 V ~ 3.6 V
Power - Output: 12dBm
Sensitivity: -116dBm
Current - Receiving: 14.3mA ~ 17.1mA
RF Family/Standard: General ISM
Modulation: 2FSK, 4FSK, GFSK, MSK, OOK
Serial Interfaces: SPI
Current - Transmitting: 12.3mA ~ 34.2mA
Categories: RF/IF and RFID
Manufacturer Homepage: www.ti.com
Data Rate (Maximum): 600kbps
Alternative Parts (Cross-Reference): SI4432-B1-FMR; CC110LRTKT; CC110LRTKR;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC110LRGPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC110LRGPT
RF and Wireless - RF Transceiver ICs CC110LRGPT
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1159397-CC110LRGPT CC110LRGPT
Product Name RF Transceiver ICs - CC110LRGPT RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 300 to 928 MHz 300 to 928 MHz
Sensitivity -116 dBm -116 dBm
Output Power 12 dBm 12 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
 - 74ACTQ16543MTD-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details