Texas Instruments RF Transceiver ICs - CC1101RTKRG3 CC1101RTKRG3

Description
Manufacturer: Texas Instruments Win Source Part Number: 771253-CC1101RTKRG3 Packaging: Tray Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Frequency: 300MHz ~ 348MHz, 387MHz ~ 464MHz, 779MHz ~ 928MHz Operating Supply Voltage: 1.8 V ~ 3.6 V Power - Output: 12dBm Sensitivity: -116dBm Current - Receiving: 14.3mA ~ 17.1mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM Modulation: 2FSK, 4FSK, ASK, GFSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 12.3mA ~ 34.2mA Categories: RF/IF and RFID Data Rate (Maximum): 600kbps Alternative Parts (Cross-Reference): CC1100RTKR; CC1100RTK; CC1101RTKG3; CC1101RTKRG3; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771253-CC1101RTKRG3 Packaging: Tray Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Frequency: 300MHz ~ 348MHz, 387MHz ~ 464MHz, 779MHz ~ 928MHz Operating Supply Voltage: 1.8 V ~ 3.6 V Power - Output: 12dBm Sensitivity: -116dBm Current - Receiving: 14.3mA ~ 17.1mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM Modulation: 2FSK, 4FSK, ASK, GFSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 12.3mA ~ 34.2mA Categories: RF/IF and RFID Data Rate (Maximum): 600kbps Alternative Parts (Cross-Reference): CC1100RTKR; CC1100RTK; CC1101RTKG3; CC1101RTKRG3; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1101RTKRG3 - 771253-CC1101RTKRG3 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1101RTKRG3
771253-CC1101RTKRG3
RF Transceiver ICs - CC1101RTKRG3 771253-CC1101RTKRG3
Manufacturer: Texas Instruments Win Source Part Number: 771253-CC1101RTKRG3 Packaging: Tray Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Frequency: 300MHz ~ 348MHz, 387MHz ~ 464MHz, 779MHz ~ 928MHz Operating Supply Voltage: 1.8 V ~ 3.6 V Power - Output: 12dBm Sensitivity: -116dBm Current - Receiving: 14.3mA ~ 17.1mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM Modulation: 2FSK, 4FSK, ASK, GFSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 12.3mA ~ 34.2mA Categories: RF/IF and RFID Data Rate (Maximum): 600kbps Alternative Parts (Cross-Reference): CC1100RTKR; CC1100RTK; CC1101RTKG3; CC1101RTKRG3; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771253-CC1101RTKRG3
Packaging: Tray
Type: TxRx Only
Operating Temperature Range: -40°C ~ 85°C
Package: 20-VFQFN Exposed Pad
Frequency: 300MHz ~ 348MHz, 387MHz ~ 464MHz, 779MHz ~ 928MHz
Operating Supply Voltage: 1.8 V ~ 3.6 V
Power - Output: 12dBm
Sensitivity: -116dBm
Current - Receiving: 14.3mA ~ 17.1mA
Part Status: Obsolete(EOL)
RF Family/Standard: General ISM
Modulation: 2FSK, 4FSK, ASK, GFSK, MSK, OOK
Serial Interfaces: SPI
Current - Transmitting: 12.3mA ~ 34.2mA
Categories: RF/IF and RFID
Data Rate (Maximum): 600kbps
Alternative Parts (Cross-Reference): CC1100RTKR; CC1100RTK; CC1101RTKG3; CC1101RTKRG3;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC1101RTKRG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC1101RTKRG3
RF and Wireless - RF Transceiver ICs CC1101RTKRG3
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 771253-CC1101RTKRG3 CC1101RTKRG3
Product Name RF Transceiver ICs - CC1101RTKRG3 RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 300 to 928 MHz 300 to 928 MHz
Sensitivity -116 dBm -116 dBm
Output Power 12 dBm 12 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH162245APAG - 858054-74LVCH162245APAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details