Texas Instruments Standard Linear and Logic Rf Transceiver, 300-928Mhz, Qfn-20; Frequency Min Texas Instruments CC1101RGPT

Description
RF TRANSCEIVER, 300-928MHZ, QFN-20; Frequency Min:300MHz; Frequency Max:928MHz; RF / IF Modulation:2FSK, 4FSK, ASK, GFSK, MSK, OOK; Data Rate:500Kbps; Transmitting Current:34.2mA; RF IC Case Style:QFN; No. of Pins:20Pins; Supply RoHS Compliant: Yes
Description
RF TRANSCEIVER, 300-928MHZ, QFN-20; Frequency Min:300MHz; Frequency Max:928MHz; RF / IF Modulation:2FSK, 4FSK, ASK, GFSK, MSK, OOK; Data Rate:500Kbps; Transmitting Current:34.2mA; RF IC Case Style:QFN; No. of Pins:20Pins; Supply RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf Transceiver, 300-928Mhz, Qfn-20; Frequency Min Texas Instruments - 29AH3534 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, 300-928Mhz, Qfn-20; Frequency Min Texas Instruments
29AH3534
Rf Transceiver, 300-928Mhz, Qfn-20; Frequency Min Texas Instruments 29AH3534
RF TRANSCEIVER, 300-928MHZ, QFN-20; Frequency Min:300MHz; Frequency Max:928MHz; RF / IF Modulation:2FSK, 4FSK, ASK, GFSK, MSK, OOK; Data Rate:500Kbps; Transmitting Current:34.2mA; RF IC Case Style:QFN; No. of Pins:20Pins; Supply RoHS Compliant: Yes

RF TRANSCEIVER, 300-928MHZ, QFN-20; Frequency Min:300MHz; Frequency Max:928MHz; RF / IF Modulation:2FSK, 4FSK, ASK, GFSK, MSK, OOK; Data Rate:500Kbps; Transmitting Current:34.2mA; RF IC Case Style:QFN; No. of Pins:20Pins; Supply RoHS Compliant: Yes

Supplier's Site
RF and Wireless - RF Transceiver ICs - CC1101RGPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC1101RGPT
RF and Wireless - RF Transceiver ICs CC1101RGPT
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transmitters RF Transceivers
Product Number 29AH3534 CC1101RGPT
Product Name Rf Transceiver, 300-928Mhz, Qfn-20; Frequency Min Texas Instruments RF and Wireless - RF Transceiver ICs
Features RoHS
Data Rate 500 kbps 600 kbps
Operating Frequency 300 to 928 MHz 300 to 928 MHz
Supply Current 34.2 mA 14.3 to 17.1 mA
Unlock Full Specs
to access all available technical data