Texas Instruments Standard Linear and Logic RF Transceiver ICs - CC1101RGP CC1101RGP

Description
Manufacturer: Texas Instruments Win Source Part Number: 89859-CC1101RGP Packaging: Tube/Rail Type: TxRx Only Frequency: 300MHz to 348MHz, 387MHz to 464MHz, 779MHz to 928MHz Power - Output: 12dBm Sensitivity: -116dBm Data Rate (Max): 600kbps Current - Receiving: 14.3mA to 17.1mA RF Family/Standard: General ISM Modulation: 2FSK, 4FSK, ASK, GFSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 12.3mA to 34.2mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 20-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): CC1101RGPR; CC1101RGPT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in RF Communications, Wireless, Industrial, Motor Drive & Control, Medical
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 89859-CC1101RGP Packaging: Tube/Rail Type: TxRx Only Frequency: 300MHz to 348MHz, 387MHz to 464MHz, 779MHz to 928MHz Power - Output: 12dBm Sensitivity: -116dBm Data Rate (Max): 600kbps Current - Receiving: 14.3mA to 17.1mA RF Family/Standard: General ISM Modulation: 2FSK, 4FSK, ASK, GFSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 12.3mA to 34.2mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 20-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): CC1101RGPR; CC1101RGPT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in RF Communications, Wireless, Industrial, Motor Drive & Control, Medical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1101RGP - 89859-CC1101RGP - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1101RGP
89859-CC1101RGP
RF Transceiver ICs - CC1101RGP 89859-CC1101RGP
Manufacturer: Texas Instruments Win Source Part Number: 89859-CC1101RGP Packaging: Tube/Rail Type: TxRx Only Frequency: 300MHz to 348MHz, 387MHz to 464MHz, 779MHz to 928MHz Power - Output: 12dBm Sensitivity: -116dBm Data Rate (Max): 600kbps Current - Receiving: 14.3mA to 17.1mA RF Family/Standard: General ISM Modulation: 2FSK, 4FSK, ASK, GFSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 12.3mA to 34.2mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 20-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): CC1101RGPR; CC1101RGPT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in RF Communications, Wireless, Industrial, Motor Drive & Control, Medical

Manufacturer: Texas Instruments
Win Source Part Number: 89859-CC1101RGP
Packaging: Tube/Rail
Type: TxRx Only
Frequency: 300MHz to 348MHz, 387MHz to 464MHz, 779MHz to 928MHz
Power - Output: 12dBm
Sensitivity: -116dBm
Data Rate (Max): 600kbps
Current - Receiving: 14.3mA to 17.1mA
RF Family/Standard: General ISM
Modulation: 2FSK, 4FSK, ASK, GFSK, MSK, OOK
Serial Interfaces: SPI
Current - Transmitting: 12.3mA to 34.2mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 20-VFQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.6 V
Alternative Parts (Cross-Reference): CC1101RGPR; CC1101RGPT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in RF Communications, Wireless, Industrial, Motor Drive & Control, Medical

Buy Now Datasheet
Rf Transceiver, 1Ghz, Qfn-20; Frequency Min Texas Instruments - 26AJ5327 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, 1Ghz, Qfn-20; Frequency Min Texas Instruments
26AJ5327
Rf Transceiver, 1Ghz, Qfn-20; Frequency Min Texas Instruments 26AJ5327
RF TRANSCEIVER, 1GHZ, QFN-20; Frequency Min:300MHz; Frequency Max:928MHz; RF / IF Modulation:2FSK, ASK, GFSK, MSK, OOK; Data Rate:500Kbaud; Receiving Current:14.7mA; RF IC Case Style:QFN; No. of Pins:20Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes

RF TRANSCEIVER, 1GHZ, QFN-20; Frequency Min:300MHz; Frequency Max:928MHz; RF / IF Modulation:2FSK, ASK, GFSK, MSK, OOK; Data Rate:500Kbaud; Receiving Current:14.7mA; RF IC Case Style:QFN; No. of Pins:20Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes

Supplier's Site
RF and Wireless - RF Transceiver ICs - CC1101RGP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC1101RGP
RF and Wireless - RF Transceiver ICs CC1101RGP
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 89859-CC1101RGP 26AJ5327 CC1101RGP
Product Name RF Transceiver ICs - CC1101RGP Rf Transceiver, 1Ghz, Qfn-20; Frequency Min Texas Instruments RF and Wireless - RF Transceiver ICs
Applications Mobile / Wireless Systems
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 300 to 928 MHz 300 to 928 MHz 300 to 928 MHz
Sensitivity -116 dBm -116 dBm
Output Power 12 dBm 12 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Transmitters - ADF7010BRUZ-REEL7 - 910306-ADF7010BRUZ-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details