Texas Instruments Standard Linear and Logic RF ICs CC1101RGP

Description
Low-Power Sub-1GHz RF Transceiver QFN20
Request a Quote
Description
Low-Power Sub-1GHz RF Transceiver QFN20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 8203068 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
8203068
RF ICs 8203068
Low-Power Sub-1GHz RF Transceiver QFN20

Low-Power Sub-1GHz RF Transceiver QFN20

Supplier's Site
RF ICs - 9212971 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
9212971
RF ICs 9212971
Low-Power Sub-1GHz RF Transceiver QFN20

Low-Power Sub-1GHz RF Transceiver QFN20

Supplier's Site
RF ICs - 8203068P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
8203068P
RF ICs 8203068P
Low-Power Sub-1GHz RF Transceiver QFN20

Low-Power Sub-1GHz RF Transceiver QFN20

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category RF Switches RF Switches
Product Number 8203068 8203068P
Product Name RF ICs RF ICs
Package Type Qfn QFN
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP4T, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-2SP4T-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
RF Coaxial Switches - NMS8N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 8000 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details
RF ICs - 1904557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Thin qfn
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details