Texas Instruments RF Transceiver ICs - CC1100RTKR CC1100RTKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 012745-CC1100RTKR Packaging: Reel - TR Type: TxRx Only Frequency: 300MHz to 348MHz, 400MHz to 464MHz, 800MHz to 928MHz Power - Output: 10dBm Sensitivity: -111dBm Data Rate (Max): 500kBaud Current - Receiving: 13.9mA to 15.9mA RF Family/Standard: General ISM Modulation: 2FSK, ASK, GFSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 12.3mA to 31.1mA Family Name: CC1100 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 20-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): CC1100RTK; CC1101RTKG3; CC1101RTKRG3; Introduction Date: April 25, 2005 ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 012745-CC1100RTKR Packaging: Reel - TR Type: TxRx Only Frequency: 300MHz to 348MHz, 400MHz to 464MHz, 800MHz to 928MHz Power - Output: 10dBm Sensitivity: -111dBm Data Rate (Max): 500kBaud Current - Receiving: 13.9mA to 15.9mA RF Family/Standard: General ISM Modulation: 2FSK, ASK, GFSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 12.3mA to 31.1mA Family Name: CC1100 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 20-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): CC1100RTK; CC1101RTKG3; CC1101RTKRG3; Introduction Date: April 25, 2005 ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1100RTKR - 012745-CC1100RTKR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1100RTKR
012745-CC1100RTKR
RF Transceiver ICs - CC1100RTKR 012745-CC1100RTKR
Manufacturer: Texas Instruments Win Source Part Number: 012745-CC1100RTKR Packaging: Reel - TR Type: TxRx Only Frequency: 300MHz to 348MHz, 400MHz to 464MHz, 800MHz to 928MHz Power - Output: 10dBm Sensitivity: -111dBm Data Rate (Max): 500kBaud Current - Receiving: 13.9mA to 15.9mA RF Family/Standard: General ISM Modulation: 2FSK, ASK, GFSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 12.3mA to 31.1mA Family Name: CC1100 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 20-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): CC1100RTK; CC1101RTKG3; CC1101RTKRG3; Introduction Date: April 25, 2005 ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012745-CC1100RTKR
Packaging: Reel - TR
Type: TxRx Only
Frequency: 300MHz to 348MHz, 400MHz to 464MHz, 800MHz to 928MHz
Power - Output: 10dBm
Sensitivity: -111dBm
Data Rate (Max): 500kBaud
Current - Receiving: 13.9mA to 15.9mA
RF Family/Standard: General ISM
Modulation: 2FSK, ASK, GFSK, MSK, OOK
Serial Interfaces: SPI
Current - Transmitting: 12.3mA to 31.1mA
Family Name: CC1100
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 20-VFQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.6 V
Alternative Parts (Cross-Reference): CC1100RTK; CC1101RTKG3; CC1101RTKRG3;
Introduction Date: April 25, 2005
ECCN: EAR99
Country of Origin: Singapore
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC1100RTKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC1100RTKR
RF and Wireless - RF Transceiver ICs CC1100RTKR
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 012745-CC1100RTKR CC1100RTKR
Product Name RF Transceiver ICs - CC1100RTKR RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 300 to 928 MHz 300 to 928 MHz
Sensitivity -111 dBm -111 dBm
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ACTQ16543MTD-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details