Texas Instruments RF Transceiver ICs - CC1100RTKG3 CC1100RTKG3

Description
Manufacturer: Texas Instruments Win Source Part Number: 1159393-CC1100RTKG3 Packaging: Tube Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Frequency: 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz Operating Supply Voltage: 1.8 V ~ 3.6 V Power - Output: 10dBm Sensitivity: -111dBm Current - Receiving: 13.9mA ~ 15.9mA RF Family/Standard: General ISM Modulation: 2FSK, ASK, GFSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 12.3mA ~ 31.1mA Family Name: CC1100 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 500kBaud Alternative Parts (Cross-Reference): CC1100RTK; CC1100RTKRG3; CC1101RGPR; Introduction Date: April 25, 2005 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1159393-CC1100RTKG3 Packaging: Tube Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Frequency: 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz Operating Supply Voltage: 1.8 V ~ 3.6 V Power - Output: 10dBm Sensitivity: -111dBm Current - Receiving: 13.9mA ~ 15.9mA RF Family/Standard: General ISM Modulation: 2FSK, ASK, GFSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 12.3mA ~ 31.1mA Family Name: CC1100 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 500kBaud Alternative Parts (Cross-Reference): CC1100RTK; CC1100RTKRG3; CC1101RGPR; Introduction Date: April 25, 2005 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1100RTKG3 - 1159393-CC1100RTKG3 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1100RTKG3
1159393-CC1100RTKG3
RF Transceiver ICs - CC1100RTKG3 1159393-CC1100RTKG3
Manufacturer: Texas Instruments Win Source Part Number: 1159393-CC1100RTKG3 Packaging: Tube Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Frequency: 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz Operating Supply Voltage: 1.8 V ~ 3.6 V Power - Output: 10dBm Sensitivity: -111dBm Current - Receiving: 13.9mA ~ 15.9mA RF Family/Standard: General ISM Modulation: 2FSK, ASK, GFSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 12.3mA ~ 31.1mA Family Name: CC1100 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 500kBaud Alternative Parts (Cross-Reference): CC1100RTK; CC1100RTKRG3; CC1101RGPR; Introduction Date: April 25, 2005 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1159393-CC1100RTKG3
Packaging: Tube
Type: TxRx Only
Operating Temperature Range: -40°C ~ 85°C
Package: 20-VFQFN Exposed Pad
Frequency: 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz
Operating Supply Voltage: 1.8 V ~ 3.6 V
Power - Output: 10dBm
Sensitivity: -111dBm
Current - Receiving: 13.9mA ~ 15.9mA
RF Family/Standard: General ISM
Modulation: 2FSK, ASK, GFSK, MSK, OOK
Serial Interfaces: SPI
Current - Transmitting: 12.3mA ~ 31.1mA
Family Name: CC1100
Categories: RF/IF and RFID
Manufacturer Homepage: www.ti.com
Data Rate (Maximum): 500kBaud
Alternative Parts (Cross-Reference): CC1100RTK; CC1100RTKRG3; CC1101RGPR;
Introduction Date: April 25, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1159393-CC1100RTKG3
Product Name RF Transceiver ICs - CC1100RTKG3
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products