Texas Instruments RF Transceiver ICs - CC1100RTK CC1100RTK

Description
Manufacturer: Texas Instruments Win Source Part Number: 081128-CC1100RTK Packaging: Reel - TR Type: TxRx Only Frequency: 300MHz to 348MHz, 400MHz to 464MHz, 800MHz to 928MHz Power - Output: 10dBm Sensitivity: -111dBm Data Rate (Max): 500kBaud Current - Receiving: 13.9mA to 15.9mA RF Family/Standard: General ISM Modulation: 2FSK, ASK, GFSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 12.3mA to 31.1mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 20-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): CC1100RTKG3; CC1100RTKRG3; CC1101RGPR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in RF Communications, Wireless, Power Management, Industrial, Automotive, Medical
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081128-CC1100RTK Packaging: Reel - TR Type: TxRx Only Frequency: 300MHz to 348MHz, 400MHz to 464MHz, 800MHz to 928MHz Power - Output: 10dBm Sensitivity: -111dBm Data Rate (Max): 500kBaud Current - Receiving: 13.9mA to 15.9mA RF Family/Standard: General ISM Modulation: 2FSK, ASK, GFSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 12.3mA to 31.1mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 20-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): CC1100RTKG3; CC1100RTKRG3; CC1101RGPR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in RF Communications, Wireless, Power Management, Industrial, Automotive, Medical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1100RTK - 081128-CC1100RTK - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1100RTK
081128-CC1100RTK
RF Transceiver ICs - CC1100RTK 081128-CC1100RTK
Manufacturer: Texas Instruments Win Source Part Number: 081128-CC1100RTK Packaging: Reel - TR Type: TxRx Only Frequency: 300MHz to 348MHz, 400MHz to 464MHz, 800MHz to 928MHz Power - Output: 10dBm Sensitivity: -111dBm Data Rate (Max): 500kBaud Current - Receiving: 13.9mA to 15.9mA RF Family/Standard: General ISM Modulation: 2FSK, ASK, GFSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 12.3mA to 31.1mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 20-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): CC1100RTKG3; CC1100RTKRG3; CC1101RGPR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in RF Communications, Wireless, Power Management, Industrial, Automotive, Medical

Manufacturer: Texas Instruments
Win Source Part Number: 081128-CC1100RTK
Packaging: Reel - TR
Type: TxRx Only
Frequency: 300MHz to 348MHz, 400MHz to 464MHz, 800MHz to 928MHz
Power - Output: 10dBm
Sensitivity: -111dBm
Data Rate (Max): 500kBaud
Current - Receiving: 13.9mA to 15.9mA
RF Family/Standard: General ISM
Modulation: 2FSK, ASK, GFSK, MSK, OOK
Serial Interfaces: SPI
Current - Transmitting: 12.3mA to 31.1mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 20-VFQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.6 V
Alternative Parts (Cross-Reference): CC1100RTKG3; CC1100RTKRG3; CC1101RGPR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in RF Communications, Wireless, Power Management, Industrial, Automotive, Medical

Buy Now Datasheet
TEXAS INSTRUMENTS CC1100RTK TRANSCEIVER, SINGLE CHIP RF, SMD - 815-CC1100RTK - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS CC1100RTK TRANSCEIVER, SINGLE CHIP RF, SMD
815-CC1100RTK
TEXAS INSTRUMENTS CC1100RTK TRANSCEIVER, SINGLE CHIP RF, SMD 815-CC1100RTK
TEXAS INSTRUMENTS CC1100RTK TRANSCEIVER, SINGLE CHIP RF, SMD

TEXAS INSTRUMENTS CC1100RTK TRANSCEIVER, SINGLE CHIP RF, SMD

Supplier's Site
RF and Wireless - RF Transceiver ICs - CC1100RTK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC1100RTK
RF and Wireless - RF Transceiver ICs CC1100RTK
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 081128-CC1100RTK 815-CC1100RTK CC1100RTK
Product Name RF Transceiver ICs - CC1100RTK TEXAS INSTRUMENTS CC1100RTK TRANSCEIVER, SINGLE CHIP RF, SMD RF and Wireless - RF Transceiver ICs
Applications Mobile / Wireless Systems
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 C (-40.0 F)
Operating Frequency 300 to 928 MHz 300 to 928 MHz 300 to 928 MHz
Sensitivity -111 dBm -111 dBm -111 dBm
Output Power 10 dBm 10 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details