Texas Instruments RF Transceiver ICs - CC1100ERTKT CC1100ERTKT

Description
Manufacturer: Texas Instruments Win Source Part Number: 141952-CC1100ERTKT Packaging: Reel - TR Type: TxRx Only Frequency: 470MHz to 510MHz, 950MHz to 960MHz Power - Output: 10dBm Sensitivity: -112dBm Data Rate (Max): 500kBaud Current - Receiving: 15.4mA to 20mA RF Family/Standard: General ISM Modulation: 2FSK, ASK, GFSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 15.8mA to 30.9mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 20-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 141952-CC1100ERTKT Packaging: Reel - TR Type: TxRx Only Frequency: 470MHz to 510MHz, 950MHz to 960MHz Power - Output: 10dBm Sensitivity: -112dBm Data Rate (Max): 500kBaud Current - Receiving: 15.4mA to 20mA RF Family/Standard: General ISM Modulation: 2FSK, ASK, GFSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 15.8mA to 30.9mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 20-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CC1100ERTKT is a low-power sub-GHz RF transceiver IC designed for wireless applications operating in the 470-510 MHz and 950-960 MHz ISM/SRD bands. It is particularly suitable for ultra-low-power wireless sensor networks, home and building automation, and advanced metering infrastructure. The transceiver features high sensitivity of -112 dBm at 1.2 kBaud and low current consumption of 15.5 mA in receive mode. It supports programmable output power up to +10 dBm and offers a configurable data rate ranging from 1.2 to 500 kBaud. The CC1100ERTKT includes a highly configurable baseband modem that supports various modulation formats, including 2-FSK, GFSK, MSK, OOK, and flexible ASK shaping. It also provides extensive hardware support for packet handling, data buffering, and burst transmissions. The device is controlled via an SPI interface and features separate 64-byte transmit and receive FIFOs, enabling efficient data transmission. This transceiver is packaged in a compact QFN 4x4 mm format with 20 pins and is RoHS compliant. It is designed to meet compliance with Japanese ARIB STD-T96 and Chinese Short Range Device regulations. The CC1100ERTKT is ideal for applications requiring reliable wireless communication with minimal power consumption.

Datasheet Summary
Powered by GS/AI

The CC1100ERTKT is a low-power sub-GHz RF transceiver IC designed for wireless applications operating in the 470-510 MHz and 950-960 MHz ISM/SRD bands. It is particularly suitable for ultra-low-power wireless sensor networks, home and building automation, and advanced metering infrastructure. The transceiver features high sensitivity of -112 dBm at 1.2 kBaud and low current consumption of 15.5 mA in receive mode. It supports programmable output power up to +10 dBm and offers a configurable data rate ranging from 1.2 to 500 kBaud. The CC1100ERTKT includes a highly configurable baseband modem that supports various modulation formats, including 2-FSK, GFSK, MSK, OOK, and flexible ASK shaping. It also provides extensive hardware support for packet handling, data buffering, and burst transmissions. The device is controlled via an SPI interface and features separate 64-byte transmit and receive FIFOs, enabling efficient data transmission. This transceiver is packaged in a compact QFN 4x4 mm format with 20 pins and is RoHS compliant. It is designed to meet compliance with Japanese ARIB STD-T96 and Chinese Short Range Device regulations. The CC1100ERTKT is ideal for applications requiring reliable wireless communication with minimal power consumption.

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1100ERTKT - 141952-CC1100ERTKT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1100ERTKT
141952-CC1100ERTKT
RF Transceiver ICs - CC1100ERTKT 141952-CC1100ERTKT
Manufacturer: Texas Instruments Win Source Part Number: 141952-CC1100ERTKT Packaging: Reel - TR Type: TxRx Only Frequency: 470MHz to 510MHz, 950MHz to 960MHz Power - Output: 10dBm Sensitivity: -112dBm Data Rate (Max): 500kBaud Current - Receiving: 15.4mA to 20mA RF Family/Standard: General ISM Modulation: 2FSK, ASK, GFSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 15.8mA to 30.9mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 20-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 141952-CC1100ERTKT
Packaging: Reel - TR
Type: TxRx Only
Frequency: 470MHz to 510MHz, 950MHz to 960MHz
Power - Output: 10dBm
Sensitivity: -112dBm
Data Rate (Max): 500kBaud
Current - Receiving: 15.4mA to 20mA
RF Family/Standard: General ISM
Modulation: 2FSK, ASK, GFSK, MSK, OOK
Serial Interfaces: SPI
Current - Transmitting: 15.8mA to 30.9mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 20-VFQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC1100ERTKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC1100ERTKT
RF and Wireless - RF Transceiver ICs CC1100ERTKT
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 141952-CC1100ERTKT CC1100ERTKT
Product Name RF Transceiver ICs - CC1100ERTKT RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 470 to 960 MHz 470 to 960 MHz
Sensitivity -112 dBm -112 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details