Texas Instruments RF Transceiver ICs - CC1100-RTR1 CC1100-RTR1

Description
Manufacturer: Texas Instruments Win Source Part Number: 202284-CC1100-RTR1 Packaging: Reel - TR Type: TxRx Only Frequency: 300MHz to 348MHz, 400MHz to 464MHz, 800MHz to 928MHz Power - Output: 10dBm Sensitivity: -111dBm Data Rate (Max): 500kBaud Current - Receiving: 13.9mA to 15.9mA RF Family/Standard: General ISM Modulation: 2FSK, ASK, GFSK, MSK, OOK Serial Interfaces: SPI GPIO: 1 Current - Transmitting: 12.3mA to 31.1mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 20-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 202284-CC1100-RTR1 Packaging: Reel - TR Type: TxRx Only Frequency: 300MHz to 348MHz, 400MHz to 464MHz, 800MHz to 928MHz Power - Output: 10dBm Sensitivity: -111dBm Data Rate (Max): 500kBaud Current - Receiving: 13.9mA to 15.9mA RF Family/Standard: General ISM Modulation: 2FSK, ASK, GFSK, MSK, OOK Serial Interfaces: SPI GPIO: 1 Current - Transmitting: 12.3mA to 31.1mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 20-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1100-RTR1 - 202284-CC1100-RTR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1100-RTR1
202284-CC1100-RTR1
RF Transceiver ICs - CC1100-RTR1 202284-CC1100-RTR1
Manufacturer: Texas Instruments Win Source Part Number: 202284-CC1100-RTR1 Packaging: Reel - TR Type: TxRx Only Frequency: 300MHz to 348MHz, 400MHz to 464MHz, 800MHz to 928MHz Power - Output: 10dBm Sensitivity: -111dBm Data Rate (Max): 500kBaud Current - Receiving: 13.9mA to 15.9mA RF Family/Standard: General ISM Modulation: 2FSK, ASK, GFSK, MSK, OOK Serial Interfaces: SPI GPIO: 1 Current - Transmitting: 12.3mA to 31.1mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 20-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 202284-CC1100-RTR1
Packaging: Reel - TR
Type: TxRx Only
Frequency: 300MHz to 348MHz, 400MHz to 464MHz, 800MHz to 928MHz
Power - Output: 10dBm
Sensitivity: -111dBm
Data Rate (Max): 500kBaud
Current - Receiving: 13.9mA to 15.9mA
RF Family/Standard: General ISM
Modulation: 2FSK, ASK, GFSK, MSK, OOK
Serial Interfaces: SPI
GPIO: 1
Current - Transmitting: 12.3mA to 31.1mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 20-VFQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC1100-RTR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC1100-RTR1
RF and Wireless - RF Transceiver ICs CC1100-RTR1
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 202284-CC1100-RTR1 CC1100-RTR1
Product Name RF Transceiver ICs - CC1100-RTR1 RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 300 to 928 MHz 300 to 928 MHz
Sensitivity -111 dBm -111 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details