Manufacturer: Texas Instruments
Win Source Part Number: 012743-CC1070RSQR
Packaging: Reel - TR
Applications: ISM
Frequency: 402MHz to 470MHz, 804MHz to 940MHz
Power - Output: -20dBm to 10dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 153.6 kBaud
Modulation or Protocol: ASK, FSK, GFSK, OOK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 33.1mA
Family Name: CC1070
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: 20-QFN
Supply Voltage - Operating: 2.3 V to 3.6 V
Alternative Parts (Cross-Reference): SI4032-V2-FM; SI4031-A0-FM; SI4031-A0-FMR;
Introduction Date: October 30, 2003
ECCN: EAR99
Country of Origin: Malaysia, RepublicofKorea
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
940MHz RF IC, 3.6V, QFN EP, Surface Mount, 154Kbps Product overview: CC1070RSQR from Texas Instruments is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 940MHz, 3.6V, QFN. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, SMD, 940MHz, 3.6V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-CC1070RSQR can be used for catalog matching and distributor lookup.
RF Transmitter ASK, FSK, GFSK, OOK 402MHz ~ 470MHz, 804MHz ~ 940MHz -20dBm ~ 10dBm 153.6kBaud PCB, Surface Mount Antenna 20-QFN Exposed Pad
RF Transmitter ASK, FSK, GFSK, OOK 402MHz ~ 470MHz, 804MHz ~ 940MHz -20dBm ~ 10dBm 153.6kBaud PCB, Surface Mount Antenna 20-QFN Exposed Pad
RF TX IC ASK 402-470MHZ 20QFN
RF Transmitter ASK, FSK, GFSK, OOK 402MHz ~ 470MHz, 804MHz ~ 940MHz -20dBm ~ 10dBm 153.6kBaud PCB, Surface Mount Antenna 20-QFN Exposed Pad
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Transmitters | RF Transmitters | RF Modules | RF Transmitters | RF Transmitters |
| Product Number | 012743-CC1070RSQR | 871-CC1070RSQR | 296-19582-2-ND | CC1070RSQR | CC1070RSQR |
| Product Name | RF Transmitters - CC1070RSQR | SMD 940MHz 3.6V QFN Rf Transmitter | RF Transmitters | RF and Wireless - RF Transmitters | RF Transmitters |
| Operating Temperature | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | |
| Output Power | -20 dBm | -20 to 10 dBm | -20 to 10 dBm | -20 dBm | |
| Operating Frequency | 402 to 940 MHz | 402 to 940 MHz | 402 to 940 MHz | 402 to 940 MHz | |
| Supply Voltage | 2.3 to 3.6 volts | 3 volts | 2.3 to 3.6 volts | 3.6 to 2.3 volts | 2.3 to 3.6 volts |
| Package Type | Tape and Reel | Surface Mount; 20-QFN Exposed Pad | Surface Mount; 20-QFN Exposed Pad |