Texas Instruments High-Performance Analog RF Transmitters - CC1070RSQ CC1070RSQ

Description
Manufacturer: Texas Instruments Win Source Part Number: 1159392-CC1070RSQ Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1159392-CC1070RSQ Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - CC1070RSQ - 1159392-CC1070RSQ - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - CC1070RSQ
1159392-CC1070RSQ
RF Transmitters - CC1070RSQ 1159392-CC1070RSQ
Manufacturer: Texas Instruments Win Source Part Number: 1159392-CC1070RSQ Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159392-CC1070RSQ
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now
RF Transmitters - 296-25930-5-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
296-25930-5-ND
RF Transmitters 296-25930-5-ND
RF Transmitter ASK, FSK, GFSK, OOK 402MHz ~ 470MHz, 804MHz ~ 940MHz -20dBm ~ 10dBm 153.6kBaud PCB, Surface Mount Antenna 20-QFN Exposed Pad

RF Transmitter ASK, FSK, GFSK, OOK 402MHz ~ 470MHz, 804MHz ~ 940MHz -20dBm ~ 10dBm 153.6kBaud PCB, Surface Mount Antenna 20-QFN Exposed Pad

Buy Now Datasheet
QFN Rf Transmitter - 871-CC1070RSQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QFN Rf Transmitter
871-CC1070RSQ
QFN Rf Transmitter 871-CC1070RSQ
TELECOM, CELLULAR, RF AND BASEBAND CIRCUIT, QCC20, 5 X 5 MM, ROHS COMPLIANT, MO-220, QFN-20 Product overview: CC1070RSQ from Texas Instruments is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-CC1070RSQ can be used for catalog matching and distributor lookup.

TELECOM, CELLULAR, RF AND BASEBAND CIRCUIT, QCC20, 5 X 5 MM, ROHS COMPLIANT, MO-220, QFN-20 Product overview: CC1070RSQ from Texas Instruments is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-CC1070RSQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Transmitters - CC1070RSQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
CC1070RSQ
RF and Wireless - RF Transmitters CC1070RSQ
RF TX IC ASK 402-470MHZ 20QFN

RF TX IC ASK 402-470MHZ 20QFN

Supplier's Site
RF Transmitters - CC1070RSQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
CC1070RSQ
RF Transmitters CC1070RSQ
RF Transmitter ASK, FSK, GFSK, OOK 402MHz ~ 470MHz, 804MHz ~ 940MHz -20dBm ~ 10dBm 153.6kBaud PCB, Surface Mount Antenna 20-QFN Exposed Pad

RF Transmitter ASK, FSK, GFSK, OOK 402MHz ~ 470MHz, 804MHz ~ 940MHz -20dBm ~ 10dBm 153.6kBaud PCB, Surface Mount Antenna 20-QFN Exposed Pad

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transmitters RF Modules RF Transmitters RF Transmitters RF Transmitters
Product Number 1159392-CC1070RSQ 296-25930-5-ND 871-CC1070RSQ CC1070RSQ CC1070RSQ
Product Name RF Transmitters - CC1070RSQ RF Transmitters QFN Rf Transmitter RF and Wireless - RF Transmitters RF Transmitters
Device Type Transmitter
Applications ISM ISM
RF Modulation On-Off Keyed; Amplitude Shift Key; Frequency Shift Key
Features Antenna Connector RoHS RoHS
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -101 dBm
Output Power 23 dBm
View Details
8.5 - 10.55 GHz X-Band Dual Rx, Single Tx Beam Front End Module - AWMF-0106 - Qorvo
Specs
Features RoHS
Operating Frequency 8500 to 10550 MHz
Package Type Surface Mount; QFN
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1328-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 700 to 1900 MHz
View Details
Bluetooth® 4.0 Low Energy (BLE) Modules for OEM - RB1000HM - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details