Manufacturer: Texas Instruments
Win Source Part Number: 050098-CC1070RGWT
Packaging: Reel - TR
Applications: ISM
Frequency: 402MHz to 470MHz, 804MHz to 940MHz
Power - Output: -20dBm to 10dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 153.6 kBaud
Modulation or Protocol: ASK, FSK, GFSK, OOK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 33.1mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: 20-VQFN Exposed Pad
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
RF Transmitter ASK, FSK, GFSK, OOK 402MHz ~ 470MHz, 804MHz ~ 940MHz -20dBm ~ 10dBm 153.6kBaud PCB, Surface Mount Antenna 20-VQFN Exposed Pad
RF TX IC ASK 402-470MHZ 20VQFN
RF Transmitter ASK, FSK, GFSK, OOK 402MHz ~ 470MHz, 804MHz ~ 940MHz -20dBm ~ 10dBm 153.6kBaud PCB, Surface Mount Antenna 20-VQFN Exposed Pad
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Transmitters | RF Modules | RF Transmitters | RF Transmitters |
| Product Number | 050098-CC1070RGWT | CC1070RGWT-ND | CC1070RGWT | CC1070RGWT |
| Product Name | RF Transmitters - CC1070RGWT | RF Transmitters | RF and Wireless - RF Transmitters | RF Transmitters |
| Operating Temperature | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) |
| Output Power | -20 dBm | -20 to 10 dBm | -20 to 10 dBm | -20 dBm |
| Operating Frequency | 402 to 940 MHz | 402 to 940 MHz | 402 to 940 MHz | 402 to 940 MHz |
| Supply Voltage | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 3.6 to 2.3 volts | 2.3 to 3.6 volts |
| Device Type | Transmitter |