Texas Instruments High-Performance Analog RF Transmitters - CC1070RGWR CC1070RGWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 108472-CC1070RGWR Packaging: Reel - TR Applications: ISM Frequency: 402MHz to 470MHz, 804MHz to 940MHz Power - Output: -20dBm to 10dBm Data Interface: PCB, Surface Mount Data Rate (Max): 153.6 kBaud Modulation or Protocol: ASK, FSK, GFSK, OOK Antenna Connector: PCB, Surface Mount Current - Transmitting: 33.1mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: 20-VQFN Exposed Pad Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 108472-CC1070RGWR Packaging: Reel - TR Applications: ISM Frequency: 402MHz to 470MHz, 804MHz to 940MHz Power - Output: -20dBm to 10dBm Data Interface: PCB, Surface Mount Data Rate (Max): 153.6 kBaud Modulation or Protocol: ASK, FSK, GFSK, OOK Antenna Connector: PCB, Surface Mount Current - Transmitting: 33.1mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: 20-VQFN Exposed Pad Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - CC1070RGWR - 108472-CC1070RGWR - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - CC1070RGWR
108472-CC1070RGWR
RF Transmitters - CC1070RGWR 108472-CC1070RGWR
Manufacturer: Texas Instruments Win Source Part Number: 108472-CC1070RGWR Packaging: Reel - TR Applications: ISM Frequency: 402MHz to 470MHz, 804MHz to 940MHz Power - Output: -20dBm to 10dBm Data Interface: PCB, Surface Mount Data Rate (Max): 153.6 kBaud Modulation or Protocol: ASK, FSK, GFSK, OOK Antenna Connector: PCB, Surface Mount Current - Transmitting: 33.1mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: 20-VQFN Exposed Pad Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 108472-CC1070RGWR
Packaging: Reel - TR
Applications: ISM
Frequency: 402MHz to 470MHz, 804MHz to 940MHz
Power - Output: -20dBm to 10dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 153.6 kBaud
Modulation or Protocol: ASK, FSK, GFSK, OOK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 33.1mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: 20-VQFN Exposed Pad
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Transmitters - 296-25722-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
296-25722-2-ND
RF Transmitters 296-25722-2-ND
RF Transmitter ASK, FSK, GFSK, OOK 402MHz ~ 470MHz, 804MHz ~ 940MHz -20dBm ~ 10dBm 153.6kBaud PCB, Surface Mount Antenna 20-VQFN Exposed Pad

RF Transmitter ASK, FSK, GFSK, OOK 402MHz ~ 470MHz, 804MHz ~ 940MHz -20dBm ~ 10dBm 153.6kBaud PCB, Surface Mount Antenna 20-VQFN Exposed Pad

Buy Now Datasheet
RF Transmitters - CC1070RGWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
CC1070RGWR
RF Transmitters CC1070RGWR
RF Transmitter ASK, FSK, GFSK, OOK 402MHz ~ 470MHz, 804MHz ~ 940MHz -20dBm ~ 10dBm 153.6kBaud PCB, Surface Mount Antenna 20-VQFN Exposed Pad

RF Transmitter ASK, FSK, GFSK, OOK 402MHz ~ 470MHz, 804MHz ~ 940MHz -20dBm ~ 10dBm 153.6kBaud PCB, Surface Mount Antenna 20-VQFN Exposed Pad

Buy Now
RF and Wireless - RF Transmitters - CC1070RGWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
CC1070RGWR
RF and Wireless - RF Transmitters CC1070RGWR
RF TX IC ASK 402-470MHZ 20VQFN

RF TX IC ASK 402-470MHZ 20VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transmitters RF Modules RF Transmitters RF Transmitters
Product Number 108472-CC1070RGWR 296-25722-2-ND CC1070RGWR CC1070RGWR
Product Name RF Transmitters - CC1070RGWR RF Transmitters RF Transmitters RF and Wireless - RF Transmitters
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Output Power -20 dBm -20 to 10 dBm -20 dBm
Operating Frequency 402 to 940 MHz 402 to 940 MHz 402 to 940 MHz
Supply Voltage 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts
Device Type Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 7863227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Interface Type Serial Interface; Uart, usb
View Details
RF Transceiver Modules and Modems - 591-MTSMC-L4N1.R3-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 600 to 1900 MHz
Package Type Plugin; 64-DIP Module, 45 Leads
View Details
3 suppliers