RF Transmitter ASK, FSK, GFSK, OOK 402MHz ~ 470MHz, 804MHz ~ 940MHz -20dBm ~ 10dBm 153.6kBaud PCB, Surface Mount Antenna 20-QFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1027964-CC1070-RTY1
Packaging: Tube/Rail
Applications: ISM
Frequency: 402MHz to 470MHz, 804MHz to 940MHz
Power - Output: -20dBm to 10dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 153.6 kBaud
Modulation or Protocol: ASK, FSK, GFSK, OOK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 33.1mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: 20-QFN
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
RF Cellular IC, 402-940MHz, 3.6V, QFN, 10dBm, 153.6Kbps Product overview: CC1070-RTY1 from Texas Instruments is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 940MHz, 3.6V, QFN. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 940MHz, 3.6V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-CC1070-RTY1 can be used for catalog matching and distributor lookup.
RF Transmitter ASK, FSK, GFSK, OOK 402MHz ~ 470MHz, 804MHz ~ 940MHz -20dBm ~ 10dBm 153.6kBaud PCB, Surface Mount Antenna 20-QFN Exposed Pad
RF TX IC ASK 402-470MHZ 20QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Modules | RF Transmitters | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | CC1070-RTY1-ND | 1027964-CC1070-RTY1 | 871-CC1070-RTY1 | CC1070-RTY1 | CC1070-RTY1 |
| Product Name | RF Transmitters | RF Transmitters - CC1070-RTY1 | 940MHz 3.6V QFN Rf Transmitter | RF Transmitters | RF and Wireless - RF Transmitters |
| Device Type | Transmitter | ||||
| Applications | ISM | ISM | |||
| RF Modulation | On-Off Keyed; Amplitude Shift Key; Frequency Shift Key | ||||
| Features | Antenna Connector | RoHS | RoHS | ||
| Operating Temperature | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) |