Single Chip Ultra Low Power RF Transmitter for the 315/433/868/915 MHz SRD Band 24-TSSOP -40 to 85 Product overview: CC1050PWR from Texas Instruments is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 915 MHz, TSSOP. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, Low-Power, 915 MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-CC1050PWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 012742-CC1050PWR
Packaging: Reel - TR
Applications: AMR, ISM, RKE, SRD
Frequency: 300MHz to 1GHz
Power - Output: -20dBm to 12dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 76.8 kBaud
Modulation or Protocol: FSK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 24.9mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 24-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2.1 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
"RF Transmitter FSK 300MHz ~ 1GHz -20dBm ~ 12dBm 76.8kBaud PCB, Surface Mount Antenna 24-TSSOP (0.173"", 4.40mm Width)"
"RF Transmitter FSK 300MHz ~ 1GHz -20dBm ~ 12dBm 76.8kBaud PCB, Surface Mount Antenna 24-TSSOP (0.173"", 4.40mm Width)"
"RF Transmitter FSK 300MHz ~ 1GHz -20dBm ~ 12dBm 76.8kBaud PCB, Surface Mount Antenna 24-TSSOP (0.173"", 4.40mm Width)"
RF TX IC FSK 300MHZ-1GHZ 24TSSOP
RF Transmitter FSK 300MHz ~ 1GHz -20dBm ~ 12dBm 76.8kBaud PCB, Surface Mount Antenna 24-TSSOP (0.173", 4.40mm Width)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Transmitters | RF Transmitters | RF Modules | RF Transmitters | RF Transmitters |
| Product Number | 871-CC1050PWR | 012742-CC1050PWR | 296-19581-6-ND | CC1050PWR | CC1050PWR |
| Product Name | Low-Power 915 MHz TSSOP Rf Transmitter | RF Transmitters - CC1050PWR | RF Transmitters | RF and Wireless - RF Transmitters | RF Transmitters |
| Package Type | Tape and Reel | Surface Mount; "24-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 24-TSSOP (0.173\", 4.40mm Width) | ||
| Features | RoHS | Antenna Connector | RoHS | ||
| Supply Voltage | 3 volts | 2.1 to 3.6 volts | 2.1 to 3.6 volts | 3.6 to 2.1 volts | 2.1 to 3.6 volts |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Output Power | -20 dBm | -20 to 12 dBm | -20 to 12 dBm | -20 dBm |