Manufacturer: Texas Instruments
Win Source Part Number: 1159390-CC1050PW
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
"RF Transmitter FSK 300MHz ~ 1GHz -20dBm ~ 12dBm 76.8kBaud PCB, Surface Mount Antenna 24-TSSOP (0.173"", 4.40mm Width)"
Ultra Low Power RF Transmitter, 300MHz-1GHz, 12dBm, 76.8Kbps, TSSOP Product overview: CC1050PW from Texas Instruments is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 300MHz, 1GHz, TSSOP. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, Low-Power, 300MHz, 1GHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-CC1050PW can be used for catalog matching and distributor lookup.
RF TX IC FSK 300MHZ-1GHZ 24TSSOP
RF Transmitter FSK 300MHz ~ 1GHz -20dBm ~ 12dBm 76.8kBaud PCB, Surface Mount Antenna 24-TSSOP (0.173", 4.40mm Width)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Transmitters | RF Modules | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | 1159390-CC1050PW | 296-19462-5-ND | 871-CC1050PW | CC1050PW | CC1050PW |
| Product Name | RF Transmitters - CC1050PW | RF Transmitters | Low-Power 300MHz 1GHz TSSOP Rf Transmitter | RF and Wireless - RF Transmitters | RF Transmitters |
| Device Type | Transmitter | ||||
| Applications | AMR, ISM, RKE, SRD | FSK | |||
| RF Modulation | Frequency Shift Key | ||||
| Features | Antenna Connector | RoHS | RoHS | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |