Manufacturer: Texas Instruments
Win Source Part Number: 050097-CC1050-RTR1
Packaging: Reel - TR
Applications: AMR, ISM, RKE, SRD
Frequency: 300MHz to 1GHz
Power - Output: -20dBm to 12dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 76.8 kBaud
Modulation or Protocol: FSK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 24.9mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 24-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2.1 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
"RF Transmitter FSK 300MHz ~ 1GHz -20dBm ~ 12dBm 76.8kBaud PCB, Surface Mount Antenna 24-TSSOP (0.173"", 4.40mm Width)"
Single Chip Ultra Low Power RF Transmitter for the 315/433/868/915 MHz SRD Band 24-TSSOP -40 to 85 Product overview: CC1050-RTR1 from Texas Instruments is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 915 MHz, TSSOP. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, Low-Power, 915 MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-CC1050-RTR1 can be used for catalog matching and distributor lookup.
RF Transmitter FSK 300MHz ~ 1GHz -20dBm ~ 12dBm 76.8kBaud PCB, Surface Mount Antenna 24-TSSOP (0.173", 4.40mm Width)
RF TX IC FSK 300MHZ-1GHZ 24TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transmitters | RF Modules | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | 050097-CC1050-RTR1 | CC1050-RTR1-ND | 871-CC1050-RTR1 | CC1050-RTR1 | CC1050-RTR1 |
| Product Name | RF Transmitters - CC1050-RTR1 | RF Transmitters | Low-Power 915 MHz TSSOP Rf Transmitter | RF Transmitters | RF and Wireless - RF Transmitters |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | ||
| Output Power | -20 dBm | -20 to 12 dBm | -20 dBm | ||
| Operating Frequency | 300 to 1000 MHz | 300 to 1000 MHz | 300 to 1000 MHz | ||
| Supply Voltage | 2.1 to 3.6 volts | 2.1 to 3.6 volts | 3 volts | 2.1 to 3.6 volts | |
| Device Type | Transmitter |