Texas Instruments RF Transceiver ICs - CC1021RSSR CC1021RSSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1027961-CC1021RSSR Packaging: Reel - TR Type: TxRx Only Frequency: 402MHz to 470MHz, 804MHz to 960MHz Power - Output: 10dBm Sensitivity: -109dBm Data Rate (Max): 153.6kBaud Current - Receiving: 19.9mA RF Family/Standard: General ISM Modulation: FSK, GFSK, OOK Serial Interfaces: SPI, UART GPIO: 1 Current - Transmitting: 12.3mA to 27.1mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-VQFN Exposed Pad Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1027961-CC1021RSSR Packaging: Reel - TR Type: TxRx Only Frequency: 402MHz to 470MHz, 804MHz to 960MHz Power - Output: 10dBm Sensitivity: -109dBm Data Rate (Max): 153.6kBaud Current - Receiving: 19.9mA RF Family/Standard: General ISM Modulation: FSK, GFSK, OOK Serial Interfaces: SPI, UART GPIO: 1 Current - Transmitting: 12.3mA to 27.1mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-VQFN Exposed Pad Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1021RSSR - 1027961-CC1021RSSR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1021RSSR
1027961-CC1021RSSR
RF Transceiver ICs - CC1021RSSR 1027961-CC1021RSSR
Manufacturer: Texas Instruments Win Source Part Number: 1027961-CC1021RSSR Packaging: Reel - TR Type: TxRx Only Frequency: 402MHz to 470MHz, 804MHz to 960MHz Power - Output: 10dBm Sensitivity: -109dBm Data Rate (Max): 153.6kBaud Current - Receiving: 19.9mA RF Family/Standard: General ISM Modulation: FSK, GFSK, OOK Serial Interfaces: SPI, UART GPIO: 1 Current - Transmitting: 12.3mA to 27.1mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-VQFN Exposed Pad Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1027961-CC1021RSSR
Packaging: Reel - TR
Type: TxRx Only
Frequency: 402MHz to 470MHz, 804MHz to 960MHz
Power - Output: 10dBm
Sensitivity: -109dBm
Data Rate (Max): 153.6kBaud
Current - Receiving: 19.9mA
RF Family/Standard: General ISM
Modulation: FSK, GFSK, OOK
Serial Interfaces: SPI, UART
GPIO: 1
Current - Transmitting: 12.3mA to 27.1mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 32-VQFN Exposed Pad
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC1021RSSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC1021RSSR
RF and Wireless - RF Transceiver ICs CC1021RSSR
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1027961-CC1021RSSR CC1021RSSR
Product Name RF Transceiver ICs - CC1021RSSR RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 402 to 960 MHz 402 to 960 MHz
Sensitivity -109 dBm -109 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details