Texas Instruments RF Transceiver ICs - CC1020RUZR CC1020RUZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 012741-CC1020RUZR Packaging: Reel - TR Type: TxRx Only Frequency: 402MHz to 470MHz, 804MHz to 960MHz Power - Output: 10dBm Sensitivity: -118dBm Data Rate (Max): 153.6kBaud Current - Receiving: 19.9mA RF Family/Standard: General ISM Modulation: FSK, GFSK, OOK Serial Interfaces: SPI, UART Current - Transmitting: 12.3mA to 27.1mA Family Name: CC1020 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 32-VQFN Exposed Pad Supply Voltage - Operating: 2.3 V to 3.6 V Alternative Parts (Cross-Reference): Si4455-C2A-GMR; Si4430-B1-FM; Si4455-B1A-FMR; Introduction Date: August 01, 2008 ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 012741-CC1020RUZR Packaging: Reel - TR Type: TxRx Only Frequency: 402MHz to 470MHz, 804MHz to 960MHz Power - Output: 10dBm Sensitivity: -118dBm Data Rate (Max): 153.6kBaud Current - Receiving: 19.9mA RF Family/Standard: General ISM Modulation: FSK, GFSK, OOK Serial Interfaces: SPI, UART Current - Transmitting: 12.3mA to 27.1mA Family Name: CC1020 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 32-VQFN Exposed Pad Supply Voltage - Operating: 2.3 V to 3.6 V Alternative Parts (Cross-Reference): Si4455-C2A-GMR; Si4430-B1-FM; Si4455-B1A-FMR; Introduction Date: August 01, 2008 ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1020RUZR - 012741-CC1020RUZR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1020RUZR
012741-CC1020RUZR
RF Transceiver ICs - CC1020RUZR 012741-CC1020RUZR
Manufacturer: Texas Instruments Win Source Part Number: 012741-CC1020RUZR Packaging: Reel - TR Type: TxRx Only Frequency: 402MHz to 470MHz, 804MHz to 960MHz Power - Output: 10dBm Sensitivity: -118dBm Data Rate (Max): 153.6kBaud Current - Receiving: 19.9mA RF Family/Standard: General ISM Modulation: FSK, GFSK, OOK Serial Interfaces: SPI, UART Current - Transmitting: 12.3mA to 27.1mA Family Name: CC1020 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 32-VQFN Exposed Pad Supply Voltage - Operating: 2.3 V to 3.6 V Alternative Parts (Cross-Reference): Si4455-C2A-GMR; Si4430-B1-FM; Si4455-B1A-FMR; Introduction Date: August 01, 2008 ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012741-CC1020RUZR
Packaging: Reel - TR
Type: TxRx Only
Frequency: 402MHz to 470MHz, 804MHz to 960MHz
Power - Output: 10dBm
Sensitivity: -118dBm
Data Rate (Max): 153.6kBaud
Current - Receiving: 19.9mA
RF Family/Standard: General ISM
Modulation: FSK, GFSK, OOK
Serial Interfaces: SPI, UART
Current - Transmitting: 12.3mA to 27.1mA
Family Name: CC1020
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 32-VQFN Exposed Pad
Supply Voltage - Operating: 2.3 V to 3.6 V
Alternative Parts (Cross-Reference): Si4455-C2A-GMR; Si4430-B1-FM; Si4455-B1A-FMR;
Introduction Date: August 01, 2008
ECCN: EAR99
Country of Origin: Singapore
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC1020RUZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC1020RUZR
RF and Wireless - RF Transceiver ICs CC1020RUZR
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 012741-CC1020RUZR CC1020RUZR
Product Name RF Transceiver ICs - CC1020RUZR RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 402 to 960 MHz 402 to 960 MHz
Sensitivity -118 dBm -118 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCXZ245MTCX - 857951-74LCXZ245MTCX - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details