Texas Instruments RF Transceiver ICs - CC1020RSS CC1020RSS

Description
Manufacturer: Texas Instruments Win Source Part Number: 1159386-CC1020RSS Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): SI4432-B1-FM; CC1020RSSR; CC1020-RTR1; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1159386-CC1020RSS Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): SI4432-B1-FM; CC1020RSSR; CC1020-RTR1; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet Summary
Powered by GS/AI

The CC1020RSS is a low-power RF transceiver IC designed for narrowband wireless applications, operating in the frequency range of 402 MHz to 470 MHz and 804 MHz to 960 MHz. It supports data rates of up to 153.6 kBaud and features high sensitivity with modulation options including OOK, FSK, and GFSK. The device integrates a digital RSSI and carrier sense indicator, a bit synchronizer, and allows for programmable output power. It operates with a low supply voltage of 2.3 V to 3.6 V and has low current consumption, making it suitable for battery-powered applications. The CC1020RSS is packaged in a compact 32-pin QFN format, requiring minimal external components, and is particularly well-suited for automatic meter reading, home automation, and low-power telemetry systems.

Datasheet Summary
Powered by GS/AI

The CC1020RSS is a low-power RF transceiver IC designed for narrowband wireless applications, operating in the frequency range of 402 MHz to 470 MHz and 804 MHz to 960 MHz. It supports data rates of up to 153.6 kBaud and features high sensitivity with modulation options including OOK, FSK, and GFSK. The device integrates a digital RSSI and carrier sense indicator, a bit synchronizer, and allows for programmable output power. It operates with a low supply voltage of 2.3 V to 3.6 V and has low current consumption, making it suitable for battery-powered applications. The CC1020RSS is packaged in a compact 32-pin QFN format, requiring minimal external components, and is particularly well-suited for automatic meter reading, home automation, and low-power telemetry systems.

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1020RSS - 1159386-CC1020RSS - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1020RSS
1159386-CC1020RSS
RF Transceiver ICs - CC1020RSS 1159386-CC1020RSS
Manufacturer: Texas Instruments Win Source Part Number: 1159386-CC1020RSS Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): SI4432-B1-FM; CC1020RSSR; CC1020-RTR1; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159386-CC1020RSS
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): SI4432-B1-FM; CC1020RSSR; CC1020-RTR1;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
RF and Wireless - RF Transceiver ICs - CC1020RSS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC1020RSS
RF and Wireless - RF Transceiver ICs CC1020RSS
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1159386-CC1020RSS CC1020RSS
Product Name RF Transceiver ICs - CC1020RSS RF and Wireless - RF Transceiver ICs
Operating Frequency 402 to 960 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details