Texas Instruments RF/IF and RFID CC1020

Description
Manufacturer: Texas Instruments Win Source Part Number: 240118-CC1020 Category: RF/IF and RFID Family: RF Transceiver ICs Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Medical, Wireless, Metering, Building Automation, Security
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 240118-CC1020 Category: RF/IF and RFID Family: RF Transceiver ICs Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Medical, Wireless, Metering, Building Automation, Security
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 240118-CC1020 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
240118-CC1020
RF/IF and RFID 240118-CC1020
Manufacturer: Texas Instruments Win Source Part Number: 240118-CC1020 Category: RF/IF and RFID Family: RF Transceiver ICs Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Medical, Wireless, Metering, Building Automation, Security

Manufacturer: Texas Instruments
Win Source Part Number: 240118-CC1020
Category: RF/IF and RFID
Family: RF Transceiver ICs
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Medical, Wireless, Metering, Building Automation, Security

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 240118-CC1020
Product Name RF/IF and RFID
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details