Texas Instruments RF Transceiver ICs - CC1010PAGR CC1010PAGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 081300-CC1010PAGR Packaging: Reel - TR Type: TxRx + MCU Frequency: 315MHz, 433MHz, 868MHz, 915MHz Memory Size: 32kB Flash, 2kB SRAM Power - Output: 0dBm Sensitivity: -107dBm Data Rate (Max): 76.8kBaud Current - Receiving: 9.1mA to 11.9mA RF Family/Standard: General ISM Modulation: FSK Serial Interfaces: SPI, UART GPIO: 26 Current - Transmitting: 5.3mA to 26.6mA Family Name: CC1010 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 64-TQFP Supply Voltage - Operating: 2.7 V to 3.6 V Alternative Parts (Cross-Reference): AD6190ARSRL; ENW59604NC4; TRC102; ARF7751BB; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081300-CC1010PAGR Packaging: Reel - TR Type: TxRx + MCU Frequency: 315MHz, 433MHz, 868MHz, 915MHz Memory Size: 32kB Flash, 2kB SRAM Power - Output: 0dBm Sensitivity: -107dBm Data Rate (Max): 76.8kBaud Current - Receiving: 9.1mA to 11.9mA RF Family/Standard: General ISM Modulation: FSK Serial Interfaces: SPI, UART GPIO: 26 Current - Transmitting: 5.3mA to 26.6mA Family Name: CC1010 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 64-TQFP Supply Voltage - Operating: 2.7 V to 3.6 V Alternative Parts (Cross-Reference): AD6190ARSRL; ENW59604NC4; TRC102; ARF7751BB; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1010PAGR - 081300-CC1010PAGR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1010PAGR
081300-CC1010PAGR
RF Transceiver ICs - CC1010PAGR 081300-CC1010PAGR
Manufacturer: Texas Instruments Win Source Part Number: 081300-CC1010PAGR Packaging: Reel - TR Type: TxRx + MCU Frequency: 315MHz, 433MHz, 868MHz, 915MHz Memory Size: 32kB Flash, 2kB SRAM Power - Output: 0dBm Sensitivity: -107dBm Data Rate (Max): 76.8kBaud Current - Receiving: 9.1mA to 11.9mA RF Family/Standard: General ISM Modulation: FSK Serial Interfaces: SPI, UART GPIO: 26 Current - Transmitting: 5.3mA to 26.6mA Family Name: CC1010 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 64-TQFP Supply Voltage - Operating: 2.7 V to 3.6 V Alternative Parts (Cross-Reference): AD6190ARSRL; ENW59604NC4; TRC102; ARF7751BB; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081300-CC1010PAGR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 315MHz, 433MHz, 868MHz, 915MHz
Memory Size: 32kB Flash, 2kB SRAM
Power - Output: 0dBm
Sensitivity: -107dBm
Data Rate (Max): 76.8kBaud
Current - Receiving: 9.1mA to 11.9mA
RF Family/Standard: General ISM
Modulation: FSK
Serial Interfaces: SPI, UART
GPIO: 26
Current - Transmitting: 5.3mA to 26.6mA
Family Name: CC1010
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 64-TQFP
Supply Voltage - Operating: 2.7 V to 3.6 V
Alternative Parts (Cross-Reference): AD6190ARSRL; ENW59604NC4; TRC102; ARF7751BB;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 081300-CC1010PAGR
Product Name RF Transceiver ICs - CC1010PAGR
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details