Texas Instruments RF Transceiver ICs - CC1010-RTR1 CC1010-RTR1

Description
Manufacturer: Texas Instruments Win Source Part Number: 050096-CC1010-RTR1 Packaging: Reel - TR Type: TxRx + MCU Frequency: 315MHz, 433MHz, 868MHz, 915MHz Memory Size: 32kB Flash, 2kB SRAM Power - Output: 0dBm Sensitivity: -107dBm Data Rate (Max): 76.8kBaud Current - Receiving: 9.1mA to 11.9mA RF Family/Standard: General ISM Modulation: FSK Serial Interfaces: SPI, UART GPIO: 26 Current - Transmitting: 5.3mA to 26.6mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 64-TQFP Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 050096-CC1010-RTR1 Packaging: Reel - TR Type: TxRx + MCU Frequency: 315MHz, 433MHz, 868MHz, 915MHz Memory Size: 32kB Flash, 2kB SRAM Power - Output: 0dBm Sensitivity: -107dBm Data Rate (Max): 76.8kBaud Current - Receiving: 9.1mA to 11.9mA RF Family/Standard: General ISM Modulation: FSK Serial Interfaces: SPI, UART GPIO: 26 Current - Transmitting: 5.3mA to 26.6mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 64-TQFP Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1010-RTR1 - 050096-CC1010-RTR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1010-RTR1
050096-CC1010-RTR1
RF Transceiver ICs - CC1010-RTR1 050096-CC1010-RTR1
Manufacturer: Texas Instruments Win Source Part Number: 050096-CC1010-RTR1 Packaging: Reel - TR Type: TxRx + MCU Frequency: 315MHz, 433MHz, 868MHz, 915MHz Memory Size: 32kB Flash, 2kB SRAM Power - Output: 0dBm Sensitivity: -107dBm Data Rate (Max): 76.8kBaud Current - Receiving: 9.1mA to 11.9mA RF Family/Standard: General ISM Modulation: FSK Serial Interfaces: SPI, UART GPIO: 26 Current - Transmitting: 5.3mA to 26.6mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 64-TQFP Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 050096-CC1010-RTR1
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 315MHz, 433MHz, 868MHz, 915MHz
Memory Size: 32kB Flash, 2kB SRAM
Power - Output: 0dBm
Sensitivity: -107dBm
Data Rate (Max): 76.8kBaud
Current - Receiving: 9.1mA to 11.9mA
RF Family/Standard: General ISM
Modulation: FSK
Serial Interfaces: SPI, UART
GPIO: 26
Current - Transmitting: 5.3mA to 26.6mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 64-TQFP
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 050096-CC1010-RTR1
Product Name RF Transceiver ICs - CC1010-RTR1
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details