Texas Instruments RF Transceiver ICs - CC1000PWR CC1000PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 012740-CC1000PWR Packaging: Reel - TR Type: TxRx Only Frequency: 315MHz, 433MHz, 868MHz, 915MHz Power - Output: 10dBm (Max) Sensitivity: -110dBm Data Rate (Max): 76.8kBaud Current - Receiving: 7.4mA to 9.6mA RF Family/Standard: General ISM Modulation: FSK Serial Interfaces: UART Current - Transmitting: 5.3mA to 26.7mA Family Name: CC1000 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 28-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2.1 V to 3.6 V Alternative Parts (Cross-Reference): ADF7022BCPZ-RL; ENW59604NC3; ENW59604NC4; RC1140-RC232; Introduction Date: February 01, 2005 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 012740-CC1000PWR Packaging: Reel - TR Type: TxRx Only Frequency: 315MHz, 433MHz, 868MHz, 915MHz Power - Output: 10dBm (Max) Sensitivity: -110dBm Data Rate (Max): 76.8kBaud Current - Receiving: 7.4mA to 9.6mA RF Family/Standard: General ISM Modulation: FSK Serial Interfaces: UART Current - Transmitting: 5.3mA to 26.7mA Family Name: CC1000 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 28-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2.1 V to 3.6 V Alternative Parts (Cross-Reference): ADF7022BCPZ-RL; ENW59604NC3; ENW59604NC4; RC1140-RC232; Introduction Date: February 01, 2005 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1000PWR - 012740-CC1000PWR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1000PWR
012740-CC1000PWR
RF Transceiver ICs - CC1000PWR 012740-CC1000PWR
Manufacturer: Texas Instruments Win Source Part Number: 012740-CC1000PWR Packaging: Reel - TR Type: TxRx Only Frequency: 315MHz, 433MHz, 868MHz, 915MHz Power - Output: 10dBm (Max) Sensitivity: -110dBm Data Rate (Max): 76.8kBaud Current - Receiving: 7.4mA to 9.6mA RF Family/Standard: General ISM Modulation: FSK Serial Interfaces: UART Current - Transmitting: 5.3mA to 26.7mA Family Name: CC1000 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 28-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2.1 V to 3.6 V Alternative Parts (Cross-Reference): ADF7022BCPZ-RL; ENW59604NC3; ENW59604NC4; RC1140-RC232; Introduction Date: February 01, 2005 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012740-CC1000PWR
Packaging: Reel - TR
Type: TxRx Only
Frequency: 315MHz, 433MHz, 868MHz, 915MHz
Power - Output: 10dBm (Max)
Sensitivity: -110dBm
Data Rate (Max): 76.8kBaud
Current - Receiving: 7.4mA to 9.6mA
RF Family/Standard: General ISM
Modulation: FSK
Serial Interfaces: UART
Current - Transmitting: 5.3mA to 26.7mA
Family Name: CC1000
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 28-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2.1 V to 3.6 V
Alternative Parts (Cross-Reference): ADF7022BCPZ-RL; ENW59604NC3; ENW59604NC4; RC1140-RC232;
Introduction Date: February 01, 2005
ECCN: 5A991.g
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 012740-CC1000PWR
Product Name RF Transceiver ICs - CC1000PWR
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-495 4308RV-495XJLD , 4308RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details