Texas Instruments RF Transceiver ICs - CC1000-RTR1 CC1000-RTR1

Description
Manufacturer: Texas Instruments Win Source Part Number: 050095-CC1000-RTR1 Packaging: Reel - TR Type: TxRx Only Frequency: 315MHz, 433MHz, 868MHz, 915MHz Power - Output: 10dBm (Max) Sensitivity: -110dBm Data Rate (Max): 76.8kBaud Current - Receiving: 7.4mA to 9.6mA RF Family/Standard: General ISM Modulation: FSK Serial Interfaces: UART Current - Transmitting: 5.3mA to 26.7mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 28-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2.1 V to 3.6 V Alternative Parts (Cross-Reference): XE1203FI063TRLF; ADF7025BCPZ-RL7; RFB433B; CC1000-RTR1; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 050095-CC1000-RTR1 Packaging: Reel - TR Type: TxRx Only Frequency: 315MHz, 433MHz, 868MHz, 915MHz Power - Output: 10dBm (Max) Sensitivity: -110dBm Data Rate (Max): 76.8kBaud Current - Receiving: 7.4mA to 9.6mA RF Family/Standard: General ISM Modulation: FSK Serial Interfaces: UART Current - Transmitting: 5.3mA to 26.7mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 28-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2.1 V to 3.6 V Alternative Parts (Cross-Reference): XE1203FI063TRLF; ADF7025BCPZ-RL7; RFB433B; CC1000-RTR1; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1000-RTR1 - 050095-CC1000-RTR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1000-RTR1
050095-CC1000-RTR1
RF Transceiver ICs - CC1000-RTR1 050095-CC1000-RTR1
Manufacturer: Texas Instruments Win Source Part Number: 050095-CC1000-RTR1 Packaging: Reel - TR Type: TxRx Only Frequency: 315MHz, 433MHz, 868MHz, 915MHz Power - Output: 10dBm (Max) Sensitivity: -110dBm Data Rate (Max): 76.8kBaud Current - Receiving: 7.4mA to 9.6mA RF Family/Standard: General ISM Modulation: FSK Serial Interfaces: UART Current - Transmitting: 5.3mA to 26.7mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 28-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2.1 V to 3.6 V Alternative Parts (Cross-Reference): XE1203FI063TRLF; ADF7025BCPZ-RL7; RFB433B; CC1000-RTR1; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 050095-CC1000-RTR1
Packaging: Reel - TR
Type: TxRx Only
Frequency: 315MHz, 433MHz, 868MHz, 915MHz
Power - Output: 10dBm (Max)
Sensitivity: -110dBm
Data Rate (Max): 76.8kBaud
Current - Receiving: 7.4mA to 9.6mA
RF Family/Standard: General ISM
Modulation: FSK
Serial Interfaces: UART
Current - Transmitting: 5.3mA to 26.7mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 28-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2.1 V to 3.6 V
Alternative Parts (Cross-Reference): XE1203FI063TRLF; ADF7025BCPZ-RL7; RFB433B; CC1000-RTR1;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC1000-RTR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC1000-RTR1
RF and Wireless - RF Transceiver ICs CC1000-RTR1
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 050095-CC1000-RTR1 CC1000-RTR1
Product Name RF Transceiver ICs - CC1000-RTR1 RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 315 to 915 MHz 315 to 915 MHz
Sensitivity -110 dBm -110 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details