Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers CALVCH16245MDLREP

Description
Bus Transceiver, ALVC/VCX/A Series, 16-Func, 8-Bit, True Output, CMOS, PDSO48
Request a Quote Datasheet
Description
Bus Transceiver, ALVC/VCX/A Series, 16-Func, 8-Bit, True Output, CMOS, PDSO48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CALVCH16245MDLREP - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, ALVC/VCX/A Series, 16-Func, 8-Bit, True Output, CMOS, PDSO48

Bus Transceiver, ALVC/VCX/A Series, 16-Func, 8-Bit, True Output, CMOS, PDSO48

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1381733-CALVCH16245MDLREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1381733-CALVCH16245MDLREP
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1381733-CALVCH16245MDLREP
Win Source Part Number: 1381733-CALVCH16245M DLREP Category: Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers Series: 74ALVCH Package: Tape & Reel Standard Package: 1,000 pcs Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Mounting Type: Surface Mount Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: CALVCH16245 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381733-CALVCH16245MDLREP
Category: Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers
Series: 74ALVCH
Package: Tape & Reel
Standard Package: 1,000 pcs
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 8
Voltage - Supply: 1.65V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: CALVCH16245
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - CALVCH16245MDLREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
CALVCH16245MDLREP
Buffers, Drivers, Receivers, Transceivers CALVCH16245MDLREP
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number CALVCH16245MDLREP 1381733-CALVCH16245MDLREP CALVCH16245MDLREP
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount 48-BSSOP (0.295", 7.50mm Width) Surface Mount; 48-BSSOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details